Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTROMECHANICAL RELAYS
TE CONNECTIVITY
2203194-1 -- AUTOMOTIVE RELAYS
TE Connectivity
Automotive Relays
2203194-1
Description
HEMS HV Relays 450VDC SPST-NO-DM
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
HEMS HV Relays 450VDC SPST-NO-DM
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Relays
2364569
Automotive Relays
2364569
HEMS HV Relays 450VDC SPST-NO-DM
HEMS HV Relays 450VDC SPST-NO-DM
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Relays
2373896
Automotive Relays
2373896
HEMS HV Relays 450VDC SPST-NO-DM
HEMS HV Relays 450VDC SPST-NO-DM
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Electromechanical Relays
Product Number
2364569
Product Name
Automotive Relays
Poles
Single Pole (SP)
Number if >4
1 #
Throw
Single Throw
Approvals
RoHS
Operating Temp
-40 F (-40 C)
Unlock Full Specs
to access all available technical data
Similar Products
Churod Americas, Inc.
35A/40A Automotive Relay
CHAA4 Series
Specs
Relay Type
Automotive
Mounting
Socket or Plug-in Style
Poles
Single Pole (SP)
View Details
Beckhoff Automation LLC
ZB2601 | Relay, 230 V AC
View Details
FCL Components America
Automotive Relays
FTR-C1-AUT
Specs
Relay Type
Automotive
Mounting
TH, SMT
View Details
RS Components, Ltd.
Timer Relays
1792979
Specs
Mounting
Socket or Plug-in Style; Plug in
Poles
Four Pole (4P)
Throw
Double Throw
View Details