TE Connectivity Cable Assembly, Mini Sas Hd-Mini Sas, 2M; Connector Type A Te Connectivity 2202508-3

Description
CABLE ASSEMBLY, MINI SAS HD-MINI SAS, 2M; Connector Type A:Mini SAS HD 36 Position Plug; Connector Type B:Mini SAS 26 Position Plug; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, MINI SAS HD-MINI SAS, 2M; Connector Type A:Mini SAS HD 36 Position Plug; Connector Type B:Mini SAS 26 Position Plug; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Mini Sas Hd-Mini Sas, 2M; Connector Type A Te Connectivity - 17X8768 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Mini Sas Hd-Mini Sas, 2M; Connector Type A Te Connectivity
17X8768
Cable Assembly, Mini Sas Hd-Mini Sas, 2M; Connector Type A Te Connectivity 17X8768
CABLE ASSEMBLY, MINI SAS HD-MINI SAS, 2M; Connector Type A:Mini SAS HD 36 Position Plug; Connector Type B:Mini SAS 26 Position Plug; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSEMBLY, MINI SAS HD-MINI SAS, 2M; Connector Type A:Mini SAS HD 36 Position Plug; Connector Type B:Mini SAS 26 Position Plug; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17X8768
Product Name Cable Assembly, Mini Sas Hd-Mini Sas, 2M; Connector Type A Te Connectivity
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Low noise coax cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - RG316D - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details