TE Connectivity Pluggable I/O Cable Assemblies 2202503-1

Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Jacket Material : Flexible PVC Shield Material : Aluminum/Polyester/A luminum Tape/Tin-Plated Copper Braid Configuration Features Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Contact Features Contact Mating Area Plating Material : Gold Dimensions Outside Cable Diameter : 5.46 MM  [.215 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Housing Features Housing Material : Tin-Plated Zinc Diecast Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : Yes Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .5 M  [1.64 FT ] Product Type Features Cable Assembly (End A) : Mini-SAS HD Plug Cable Assembly (End B) : Mini-SAS HD Plug Cable Assembly Category : High Speed, Industry Standard Cable Assembly Type : Mini-SAS HD Cable Style : Madison TurboTwin - Round Jacketed, Madison TurboTwin Latching Style : Pull Tab Release Signal Characteristics Data Rate (GBS) : 6
Request a Quote Datasheet
Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Jacket Material : Flexible PVC Shield Material : Aluminum/Polyester/A luminum Tape/Tin-Plated Copper Braid Configuration Features Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Contact Features Contact Mating Area Plating Material : Gold Dimensions Outside Cable Diameter : 5.46 MM  [.215 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Housing Features Housing Material : Tin-Plated Zinc Diecast Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : Yes Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .5 M  [1.64 FT ] Product Type Features Cable Assembly (End A) : Mini-SAS HD Plug Cable Assembly (End B) : Mini-SAS HD Plug Cable Assembly Category : High Speed, Industry Standard Cable Assembly Type : Mini-SAS HD Cable Style : Madison TurboTwin - Round Jacketed, Madison TurboTwin Latching Style : Pull Tab Release Signal Characteristics Data Rate (GBS) : 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable I/O Cable Assemblies - 2202503-1 - TE Connectivity
Berwyn, PA, United States
Pluggable I/O Cable Assemblies
2202503-1
Pluggable I/O Cable Assemblies 2202503-1
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Jacket Material : Flexible PVC Shield Material : Aluminum/Polyester/A luminum Tape/Tin-Plated Copper Braid Configuration Features Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Contact Features Contact Mating Area Plating Material : Gold Dimensions Outside Cable Diameter : 5.46 MM  [.215 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Housing Features Housing Material : Tin-Plated Zinc Diecast Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : Yes Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .5 M  [1.64 FT ] Product Type Features Cable Assembly (End A) : Mini-SAS HD Plug Cable Assembly (End B) : Mini-SAS HD Plug Cable Assembly Category : High Speed, Industry Standard Cable Assembly Type : Mini-SAS HD Cable Style : Madison TurboTwin - Round Jacketed, Madison TurboTwin Latching Style : Pull Tab Release Signal Characteristics Data Rate (GBS) : 6

Body Features


  • Cable Color : Black
  • Cable Flammability Rating : CL2
  • Equalized : No
  • Jacket Material : Flexible PVC
  • Shield Material : Aluminum/Polyester/Aluminum Tape/Tin-Plated Copper Braid

Configuration Features


  • Number of Pairs : 8
  • Number of Positions : 16
  • Number of Signal Positions : 16

Contact Features


  • Contact Mating Area Plating Material : Gold

Dimensions


  • Outside Cable Diameter : 5.46 MM  [.215 INCH ]
  • Wire Size (MMSQ) : .051
  • Wire Size (AWG) : 30

Housing Features


  • Housing Material : Tin-Plated Zinc Diecast

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Halogen Free : Yes
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : .5 M  [1.64 FT ]

Product Type Features


  • Cable Assembly (End A) : Mini-SAS HD Plug
  • Cable Assembly (End B) : Mini-SAS HD Plug
  • Cable Assembly Category : High Speed, Industry Standard
  • Cable Assembly Type : Mini-SAS HD
  • Cable Style : Madison TurboTwin - Round Jacketed, Madison TurboTwin
  • Latching Style : Pull Tab Release

Signal Characteristics


  • Data Rate (GBS) : 6
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2202503-1
Product Name Pluggable I/O Cable Assemblies
Product Type Mini-SAS HD Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064465-1 - TE Connectivity
Specs
Application RF
Product Type OSMT Jack
Cable Shielding Copper Wire
View Details