TE Connectivity Cable Assembly, Mini Sas Hd 4X-Mini Sas Hd 4X, 2M, 28Awg; Connector Type A Te Connectivity 2202502-3

Description
CABLE ASSEMBLY, MINI SAS HD 4X-MINI SAS HD 4X, 2M, 28AWG; Connector Type A:Mini SAS HD 36 Position Plug; Connector Type B:Mini SAS HD 36 Position Plug; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, MINI SAS HD 4X-MINI SAS HD 4X, 2M, 28AWG; Connector Type A:Mini SAS HD 36 Position Plug; Connector Type B:Mini SAS HD 36 Position Plug; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Mini Sas Hd 4X-Mini Sas Hd 4X, 2M, 28Awg; Connector Type A Te Connectivity - 17X8765 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Mini Sas Hd 4X-Mini Sas Hd 4X, 2M, 28Awg; Connector Type A Te Connectivity
17X8765
Cable Assembly, Mini Sas Hd 4X-Mini Sas Hd 4X, 2M, 28Awg; Connector Type A Te Connectivity 17X8765
CABLE ASSEMBLY, MINI SAS HD 4X-MINI SAS HD 4X, 2M, 28AWG; Connector Type A:Mini SAS HD 36 Position Plug; Connector Type B:Mini SAS HD 36 Position Plug; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSEMBLY, MINI SAS HD 4X-MINI SAS HD 4X, 2M, 28AWG; Connector Type A:Mini SAS HD 36 Position Plug; Connector Type B:Mini SAS HD 36 Position Plug; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17X8765
Product Name Cable Assembly, Mini Sas Hd 4X-Mini Sas Hd 4X, 2M, 28Awg; Connector Type A Te Connectivity
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Connecting cables - M12 - 8-pole - M12 / 8-pole - VFB-SK8P-M12-MCU02-S-G-5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Stacking Double Banana Plug to XK Double Gripper Mini-Hooks, Twisted Pair Test Cable - 3050XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details