TE Connectivity USB Cable Assemblies 2202183-1

Description
Body Features Color : Black Equalized : No Configuration Features Configuration : Double-Ended Number of Positions : 4 Dimensions Wire Size (AWG) : 26, 28 Product Type Features Assembly Type : USB 4-Pos. Plug, Type B Male to Type B Female Connector Type (End A) : Plug Connector Type (End B) : Plug USB Connector Type : Standard
Request a Quote
Description
Body Features Color : Black Equalized : No Configuration Features Configuration : Double-Ended Number of Positions : 4 Dimensions Wire Size (AWG) : 26, 28 Product Type Features Assembly Type : USB 4-Pos. Plug, Type B Male to Type B Female Connector Type (End A) : Plug Connector Type (End B) : Plug USB Connector Type : Standard
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
USB Cable Assemblies - 2202183-1 - TE Connectivity
Berwyn, PA, United States
USB Cable Assemblies
2202183-1
USB Cable Assemblies 2202183-1
Body Features Color : Black Equalized : No Configuration Features Configuration : Double-Ended Number of Positions : 4 Dimensions Wire Size (AWG) : 26, 28 Product Type Features Assembly Type : USB 4-Pos. Plug, Type B Male to Type B Female Connector Type (End A) : Plug Connector Type (End B) : Plug USB Connector Type : Standard

Body Features


  • Color : Black
  • Equalized : No

Configuration Features


  • Configuration : Double-Ended
  • Number of Positions : 4

Dimensions


  • Wire Size (AWG) : 26, 28

Product Type Features


  • Assembly Type : USB 4-Pos. Plug, Type B Male to Type B Female
  • Connector Type (End A) : Plug
  • Connector Type (End B) : Plug
  • USB Connector Type : Standard
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2202183-1
Product Name USB Cable Assemblies
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 010844-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers
Twisted Pair Cable - 029393-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers