TE Connectivity Rectangular Wire & Cable Connectors & Housings 2201825-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 2 Number of Signal Positions : 9 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICM) : .2 Contact Type : Receptacle Multiple Contact Types : Without Dimensions Compatible Insulation Diameter Range : 1.2 MM  [.47 INCH ] Connector Height : 16.5 MM  [.65 INCH ] Connector Length : 31.1 MM  [1.22 INCH ] Connector Width : 24.6 MM  [.96 INCH ] Row-to-Row Spacing : 2.4 MM  [.094 INCH ] Wire Size (MMSQ) : .13 - .33 Wire Size (AWG) : 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 10 Operating Voltage (VDC) : 10 Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Glass-Filled PBT Identification Marking Circuit Identification Feature : Without Industry Standards Compatible With Agency/Standards Products : UL, CSA, VDE Compatible With Approved Standards Products : UL 1977, CSA/C22.2 No. 182.3-M1987 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Assembly Requirement : Unassembled Kit Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector Seal & Plug Type : Wire Rubber Packing Connector System : Wire-to-Motor, Wire-to-Wire Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 2 Number of Signal Positions : 9 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICM) : .2 Contact Type : Receptacle Multiple Contact Types : Without Dimensions Compatible Insulation Diameter Range : 1.2 MM  [.47 INCH ] Connector Height : 16.5 MM  [.65 INCH ] Connector Length : 31.1 MM  [1.22 INCH ] Connector Width : 24.6 MM  [.96 INCH ] Row-to-Row Spacing : 2.4 MM  [.094 INCH ] Wire Size (MMSQ) : .13 - .33 Wire Size (AWG) : 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 10 Operating Voltage (VDC) : 10 Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Glass-Filled PBT Identification Marking Circuit Identification Feature : Without Industry Standards Compatible With Agency/Standards Products : UL, CSA, VDE Compatible With Approved Standards Products : UL 1977, CSA/C22.2 No. 182.3-M1987 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Assembly Requirement : Unassembled Kit Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector Seal & Plug Type : Wire Rubber Packing Connector System : Wire-to-Motor, Wire-to-Wire Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2201825-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2201825-1
Rectangular Wire & Cable Connectors & Housings 2201825-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 2 Number of Signal Positions : 9 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICM) : .2 Contact Type : Receptacle Multiple Contact Types : Without Dimensions Compatible Insulation Diameter Range : 1.2 MM  [.47 INCH ] Connector Height : 16.5 MM  [.65 INCH ] Connector Length : 31.1 MM  [1.22 INCH ] Connector Width : 24.6 MM  [.96 INCH ] Row-to-Row Spacing : 2.4 MM  [.094 INCH ] Wire Size (MMSQ) : .13 - .33 Wire Size (AWG) : 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 10 Operating Voltage (VDC) : 10 Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Glass-Filled PBT Identification Marking Circuit Identification Feature : Without Industry Standards Compatible With Agency/Standards Products : UL, CSA, VDE Compatible With Approved Standards Products : UL 1977, CSA/C22.2 No. 182.3-M1987 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Assembly Requirement : Unassembled Kit Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector Seal & Plug Type : Wire Rubber Packing Connector System : Wire-to-Motor, Wire-to-Wire Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 2
  • Number of Signal Positions : 9

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Layout : Matrix
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness (MICM) : .2
  • Contact Type : Receptacle
  • Multiple Contact Types : Without

Dimensions


  • Compatible Insulation Diameter Range : 1.2 MM  [.47 INCH ]
  • Connector Height : 16.5 MM  [.65 INCH ]
  • Connector Length : 31.1 MM  [1.22 INCH ]
  • Connector Width : 24.6 MM  [.96 INCH ]
  • Row-to-Row Spacing : 2.4 MM  [.094 INCH ]
  • Wire Size (MMSQ) : .13 - .33
  • Wire Size (AWG) : 26 - 22

Electrical Characteristics


  • Operating Voltage (VAC) : 10
  • Operating Voltage (VDC) : 10

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Material : Glass-Filled PBT

Identification Marking


  • Circuit Identification Feature : Without

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA, VDE
  • Compatible With Approved Standards Products : UL 1977, CSA/C22.2 No. 182.3-M1987
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 100

Product Type Features


  • Assembly Requirement : Unassembled Kit
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector Seal & Plug Type : Wire Rubber Packing
  • Connector System : Wire-to-Motor, Wire-to-Wire
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Rectangular Connector Housings - 2201825-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
2201825-1-ND
Rectangular Connector Housings 2201825-1-ND
8 Rectangular Connectors - Housings Receptacle

8 Rectangular Connectors - Housings Receptacle

Buy Now Datasheet
I/O Connectors - 2201825-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2201825-1
I/O Connectors 2201825-1
ENC.CBL I/O KIT 100SET, M-M + LONG SCREW

ENC.CBL I/O KIT 100SET, M-M + LONG SCREW

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2201825-1 2201825-1-ND 2201825-1
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings I/O Connectors
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Panel Mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Rectangular Connector Accessories - 1734-1010-036-0406-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Wire & Cable Connectors & Housings - 103945-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers