TE Connectivity Automotive Headers 2201800-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 80 Number of Rows : 5 Number of Sections : 1 Number of Signal Positions : 52 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Pre-Tin Contact Type : Tab Mating Tab Thickness : .64 MM , .4 MM  [.025 INCH , .015 INCH ] Mating Tab Width : .5 MM , 1 MM  [.039 INCH , .019 INCH ] Dimensions Connector Length : 35.05 MM  [1.38 INCH ] Connector Width : 90 MM  [3.54 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 2.4 MM , 3 MM  [.118 INCH , .094 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Other Interface Number : 2201801 Packaging Features Packaging Method : Tray Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 80 Number of Rows : 5 Number of Sections : 1 Number of Signal Positions : 52 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Pre-Tin Contact Type : Tab Mating Tab Thickness : .64 MM , .4 MM  [.025 INCH , .015 INCH ] Mating Tab Width : .5 MM , 1 MM  [.039 INCH , .019 INCH ] Dimensions Connector Length : 35.05 MM  [1.38 INCH ] Connector Width : 90 MM  [3.54 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 2.4 MM , 3 MM  [.118 INCH , .094 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Other Interface Number : 2201801 Packaging Features Packaging Method : Tray Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2201800-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2201800-1
Automotive Headers 2201800-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 80 Number of Rows : 5 Number of Sections : 1 Number of Signal Positions : 52 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Pre-Tin Contact Type : Tab Mating Tab Thickness : .64 MM , .4 MM  [.025 INCH , .015 INCH ] Mating Tab Width : .5 MM , 1 MM  [.039 INCH , .019 INCH ] Dimensions Connector Length : 35.05 MM  [1.38 INCH ] Connector Width : 90 MM  [3.54 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 2.4 MM , 3 MM  [.118 INCH , .094 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Other Interface Number : 2201801 Packaging Features Packaging Method : Tray Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 80
  • Number of Rows : 5
  • Number of Sections : 1
  • Number of Signal Positions : 52
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Pre-Tin
  • Contact Type : Tab
  • Mating Tab Thickness : .64 MM , .4 MM  [.025 INCH , .015 INCH ]
  • Mating Tab Width : .5 MM , 1 MM  [.039 INCH , .019 INCH ]

Dimensions


  • Connector Length : 35.05 MM  [1.38 INCH ]
  • Connector Width : 90 MM  [3.54 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 2.4 MM , 3 MM  [.118 INCH , .094 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal

Other


  • Interface Number : 2201801

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 20

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2201800-1
Product Name Automotive Headers
Connector Type Automotive Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 102694-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers