TE Connectivity Standard Circular Connectors 2201481-2

Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Environmental Protection : With Environmental Protection Type : Sealed Shell Base Material : Brass Shell Plating Material : Sulfur Nickel Over Nickel Configuration Features Keying : A Number of Positions : 14 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : Circular Dimensions Assembly Length (MM) : 37.95 Housing Features Circular Connector Shell Size : M15 Packaging Features Packaging Quantity : 20 Product Type Features Circular Connector Type : Plug Product Type : Connector Assembly Shell Type : Metal
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Environmental Protection : With Environmental Protection Type : Sealed Shell Base Material : Brass Shell Plating Material : Sulfur Nickel Over Nickel Configuration Features Keying : A Number of Positions : 14 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : Circular Dimensions Assembly Length (MM) : 37.95 Housing Features Circular Connector Shell Size : M15 Packaging Features Packaging Quantity : 20 Product Type Features Circular Connector Type : Plug Product Type : Connector Assembly Shell Type : Metal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2201481-2 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2201481-2
Standard Circular Connectors 2201481-2
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Environmental Protection : With Environmental Protection Type : Sealed Shell Base Material : Brass Shell Plating Material : Sulfur Nickel Over Nickel Configuration Features Keying : A Number of Positions : 14 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : Circular Dimensions Assembly Length (MM) : 37.95 Housing Features Circular Connector Shell Size : M15 Packaging Features Packaging Quantity : 20 Product Type Features Circular Connector Type : Plug Product Type : Connector Assembly Shell Type : Metal

Body Features


  • Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer)
  • Environmental Protection : With
  • Environmental Protection Type : Sealed
  • Shell Base Material : Brass
  • Shell Plating Material : Sulfur Nickel Over Nickel

Configuration Features


  • Keying : A
  • Number of Positions : 14

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Layout Arrangement : Circular

Dimensions


  • Assembly Length (MM) : 37.95

Housing Features


  • Circular Connector Shell Size : M15

Packaging Features


  • Packaging Quantity : 20

Product Type Features


  • Circular Connector Type : Plug
  • Product Type : Connector Assembly
  • Shell Type : Metal
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2201481-2
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589691-0 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Standard Circular Connectors - 1-2823445-7 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
6 suppliers
Circular Connector Accessories - 17-100P160-13-1-C-WR4-01-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Accessories - 17-100P160-13-1-B-R12-CF-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details