TE Connectivity Standard Circular Connectors 2201481-1

Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Environmental Protection : With Environmental Protection Type : Sealed Hermetically Sealed : Yes Shell Base Material : Brass Configuration Features Contacts Preloaded : Yes Number of Positions : 14 Number of Power Positions : 2 Number of Signal Positions : 12 Contact Features Circular Connector Contact Type : Solder Cup Socket Contact Current Rating (Max) (AMP) : 2, 5 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length : 37.95 MM  [1.49 INCH ] Wire Size (AWG) : 26 - 30 Housing Features Alignment Keyed : 145° Centerline (Pitch) : 1.7 MM , 2.33 MM  [.067 INCH , .092 INCH ] Circular Connector Shell Size : M15 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment Type : Keyed Mating Retention : With Polarization Code : N Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Packaging Features Packaging Quantity : 20 Product Type Features Circular Connector Type : Circular Connector Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Wire, Wire-to-Panel, Wire-to-Board Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -50 - 150 DEGC  [-58 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Environmental Protection : With Environmental Protection Type : Sealed Hermetically Sealed : Yes Shell Base Material : Brass Configuration Features Contacts Preloaded : Yes Number of Positions : 14 Number of Power Positions : 2 Number of Signal Positions : 12 Contact Features Circular Connector Contact Type : Solder Cup Socket Contact Current Rating (Max) (AMP) : 2, 5 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length : 37.95 MM  [1.49 INCH ] Wire Size (AWG) : 26 - 30 Housing Features Alignment Keyed : 145° Centerline (Pitch) : 1.7 MM , 2.33 MM  [.067 INCH , .092 INCH ] Circular Connector Shell Size : M15 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment Type : Keyed Mating Retention : With Polarization Code : N Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Packaging Features Packaging Quantity : 20 Product Type Features Circular Connector Type : Circular Connector Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Wire, Wire-to-Panel, Wire-to-Board Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -50 - 150 DEGC  [-58 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2201481-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2201481-1
Standard Circular Connectors 2201481-1
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Environmental Protection : With Environmental Protection Type : Sealed Hermetically Sealed : Yes Shell Base Material : Brass Configuration Features Contacts Preloaded : Yes Number of Positions : 14 Number of Power Positions : 2 Number of Signal Positions : 12 Contact Features Circular Connector Contact Type : Solder Cup Socket Contact Current Rating (Max) (AMP) : 2, 5 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length : 37.95 MM  [1.49 INCH ] Wire Size (AWG) : 26 - 30 Housing Features Alignment Keyed : 145° Centerline (Pitch) : 1.7 MM , 2.33 MM  [.067 INCH , .092 INCH ] Circular Connector Shell Size : M15 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment Type : Keyed Mating Retention : With Polarization Code : N Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Packaging Features Packaging Quantity : 20 Product Type Features Circular Connector Type : Circular Connector Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Wire, Wire-to-Panel, Wire-to-Board Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -50 - 150 DEGC  [-58 - 302 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer)
  • Environmental Protection : With
  • Environmental Protection Type : Sealed
  • Hermetically Sealed : Yes
  • Shell Base Material : Brass

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 14
  • Number of Power Positions : 2
  • Number of Signal Positions : 12

Contact Features


  • Circular Connector Contact Type : Solder Cup Socket
  • Contact Current Rating (Max) (AMP) : 2, 5
  • Contact Layout Arrangement : Circular
  • Reverse Gender : Yes

Dimensions


  • Assembly Length : 37.95 MM  [1.49 INCH ]
  • Wire Size (AWG) : 26 - 30

Housing Features


  • Alignment Keyed : 145°
  • Centerline (Pitch) : 1.7 MM , 2.33 MM  [.067 INCH , .092 INCH ]
  • Circular Connector Shell Size : M15

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Polarization Code : N

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Packaging Features


  • Packaging Quantity : 20

Product Type Features


  • Circular Connector Type : Circular Connector Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire, Wire-to-Panel, Wire-to-Board
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • Operating Temperature Range : -50 - 150 DEGC  [-58 - 302 DEGF ]
Buy Now Datasheet
Unspecified Connectors - 2201481-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
2201481-1
Unspecified Connectors 2201481-1
BAYONET 14P PLUG PS S-CUP CONT KIT/N

BAYONET 14P PLUG PS S-CUP CONT KIT/N

Buy Now
Bayonet 14P Plug Ps S-Cup Cont Kit/n Amp - Te Connectivity - 76AC4748 - Newark, An Avnet Company
Chicago, IL, United States
Bayonet 14P Plug Ps S-Cup Cont Kit/n Amp - Te Connectivity
76AC4748
Bayonet 14P Plug Ps S-Cup Cont Kit/n Amp - Te Connectivity 76AC4748
BAYONET 14P PLUG PS S-CUP CONT KIT/N

BAYONET 14P PLUG PS S-CUP CONT KIT/N

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2201481-1 2201481-1 76AC4748
Product Name Standard Circular Connectors Unspecified Connectors Bayonet 14P Plug Ps S-Cup Cont Kit/n Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Systems Amp - Te Connectivity - 28AC6883 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details
Connector Systems Amp - Te Connectivity - 26AC5920 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details
Circular Connector Contacts - 1508-006-0044-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details