TE Connectivity PCB Spring Contacts 2199248-5

Description
Configuration Features Number of Positions : 1 Side Protected : Yes Contact Features Contact Base Material : Stainless Steel Contact Current Rating (Max) (AMP) : 2 Contact Underplating Material : Nickel Contact Working Range (High) : 1.1 MM  [.043 INCH ] Contact Working Range (Low) : .5 MM  [.02 INCH ] PCB Contact Termination Area Plating Material : Gold Point of Contact Area Plating Material : Gold Dimensions Product Length : 3.9 MM  [.154 INCH ] Product Width : 2 MM  [.079 INCH ] Uncompressed Height : 1.3 MM  [.051 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 9000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Scalable : Yes Spring Finger Type : C-Clip Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 1 Side Protected : Yes Contact Features Contact Base Material : Stainless Steel Contact Current Rating (Max) (AMP) : 2 Contact Underplating Material : Nickel Contact Working Range (High) : 1.1 MM  [.043 INCH ] Contact Working Range (Low) : .5 MM  [.02 INCH ] PCB Contact Termination Area Plating Material : Gold Point of Contact Area Plating Material : Gold Dimensions Product Length : 3.9 MM  [.154 INCH ] Product Width : 2 MM  [.079 INCH ] Uncompressed Height : 1.3 MM  [.051 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 9000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Scalable : Yes Spring Finger Type : C-Clip Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Spring Contacts - 2199248-5 - TE Connectivity
Berwyn, PA, United States
PCB Spring Contacts
2199248-5
PCB Spring Contacts 2199248-5
Configuration Features Number of Positions : 1 Side Protected : Yes Contact Features Contact Base Material : Stainless Steel Contact Current Rating (Max) (AMP) : 2 Contact Underplating Material : Nickel Contact Working Range (High) : 1.1 MM  [.043 INCH ] Contact Working Range (Low) : .5 MM  [.02 INCH ] PCB Contact Termination Area Plating Material : Gold Point of Contact Area Plating Material : Gold Dimensions Product Length : 3.9 MM  [.154 INCH ] Product Width : 2 MM  [.079 INCH ] Uncompressed Height : 1.3 MM  [.051 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 9000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Scalable : Yes Spring Finger Type : C-Clip Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Positions : 1
  • Side Protected : Yes

Contact Features


  • Contact Base Material : Stainless Steel
  • Contact Current Rating (Max) (AMP) : 2
  • Contact Underplating Material : Nickel
  • Contact Working Range (High) : 1.1 MM  [.043 INCH ]
  • Contact Working Range (Low) : .5 MM  [.02 INCH ]
  • PCB Contact Termination Area Plating Material : Gold
  • Point of Contact Area Plating Material : Gold

Dimensions


  • Product Length : 3.9 MM  [.154 INCH ]
  • Product Width : 2 MM  [.079 INCH ]
  • Uncompressed Height : 1.3 MM  [.051 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 9000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Scalable : Yes
  • Spring Finger Type : C-Clip

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2199248-5
Product Name PCB Spring Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals & Spade Terminals - 1-1627187-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Quick Disconnects - 1-1969529-1 - TE Connectivity
Specs
Material Unplated
Features RoHS; Insulated
North American 14 to 18 AWG
View Details
Connector Contacts - 1-175217-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Ring Terminals - 1-1627041-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 21 AWG
View Details