TE Connectivity Product Range Amp - Te Connectivity 2199230-8.

Description
Product Range:M.2 (NGFF) Series; No. of Contacts:67Contacts; Pitch Spacing:0.5mm; Gender:Receptacle; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:7.55mm; Contact Material:Copper RoHS Compliant: Yes
Datasheet
Description
Product Range:M.2 (NGFF) Series; No. of Contacts:67Contacts; Pitch Spacing:0.5mm; Gender:Receptacle; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:7.55mm; Contact Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 28AC8046 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
28AC8046
Product Range Amp - Te Connectivity 28AC8046
Product Range:M.2 (NGFF) Series; No. of Contacts:67Contacts; Pitch Spacing:0.5mm; Gender:Receptacle; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:7.55mm; Contact Material:Copper RoHS Compliant: Yes

Product Range:M.2 (NGFF) Series; No. of Contacts:67Contacts; Pitch Spacing:0.5mm; Gender:Receptacle; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:7.55mm; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC8046
Product Name Product Range Amp - Te Connectivity
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products