TE Connectivity Compression Headers & Receptacles 2199172-1

Description
Configuration Features Number of Positions : 4 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .15 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .1 - .2 MICM  [3.937 - 7.87 MICIN ] Contact Type : Pin PCB Contact Termination Area Plating Material : Gold Dimensions Height Above PC Board : 1.4 MM  [.055 INCH ] Housing Features Centerline (Pitch) : 1.6 MM  [.063 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 3500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 4 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .15 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .1 - .2 MICM  [3.937 - 7.87 MICIN ] Contact Type : Pin PCB Contact Termination Area Plating Material : Gold Dimensions Height Above PC Board : 1.4 MM  [.055 INCH ] Housing Features Centerline (Pitch) : 1.6 MM  [.063 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 3500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Headers & Receptacles - 2199172-1 - TE Connectivity
Berwyn, PA, United States
Compression Headers & Receptacles
2199172-1
Compression Headers & Receptacles 2199172-1
Configuration Features Number of Positions : 4 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .15 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .1 - .2 MICM  [3.937 - 7.87 MICIN ] Contact Type : Pin PCB Contact Termination Area Plating Material : Gold Dimensions Height Above PC Board : 1.4 MM  [.055 INCH ] Housing Features Centerline (Pitch) : 1.6 MM  [.063 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 3500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Configuration Features


  • Number of Positions : 4

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .15
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .1 - .2 MICM  [3.937 - 7.87 MICIN ]
  • Contact Type : Pin
  • PCB Contact Termination Area Plating Material : Gold

Dimensions


  • Height Above PC Board : 1.4 MM  [.055 INCH ]

Housing Features


  • Centerline (Pitch) : 1.6 MM  [.063 INCH ]
  • Housing Color : Black
  • Housing Material : High Temperature Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 3500

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now
Spring Loaded - A120582TR-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
A120582TR-ND
Spring Loaded A120582TR-ND
4 Position Spring Compression Contact, Non-Gendered Connector Surface Mount

4 Position Spring Compression Contact, Non-Gendered Connector Surface Mount

Buy Now Datasheet
Swedesboro, NJ, United States
Automotive Connectors
2199172-1
Automotive Connectors 2199172-1
Automotive Connectors

Automotive Connectors

Buy Now
Connectors, Interconnects - Rectangular Connectors - Spring Loaded - 1142414-2199172-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Spring Loaded
1142414-2199172-1
Connectors, Interconnects - Rectangular Connectors - Spring Loaded 1142414-2199172-1
Win Source Part Number: 1142414-2199172-1 Category: Connectors, Interconnects>Rectan gular Connectors - Spring Loaded Pitch: 0.063" (1.60mm) Connector Type: Compression Contact, Non-Gendered Number of Rows: 2 Row Spacing: 0.087" (2.20mm) Contact Finish: Gold Contact Finish Thickness: 3.94µin (0.10µm) Package: Tape & Reel (TR),Cut Tape (CT) Number of Contacts: 4 Standard Package: 30,000 Mounting: SMD (SMT) Material: Phosphor Bronze ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A120582TR,-2199172-1 -SI,A120582CT Base Product Number: 2199172 Product Status: Obsolete

Win Source Part Number: 1142414-2199172-1
Category: Connectors, Interconnects>Rectangular Connectors - Spring Loaded
Pitch: 0.063" (1.60mm)
Connector Type: Compression Contact, Non-Gendered
Number of Rows: 2
Row Spacing: 0.087" (2.20mm)
Contact Finish: Gold
Contact Finish Thickness: 3.94µin (0.10µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Number of Contacts: 4
Standard Package: 30,000
Mounting: SMD (SMT)
Material: Phosphor Bronze
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: A120582TR,-2199172-1-SI,A120582CT
Base Product Number: 2199172
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
316-2199172-1
SMD Electronic Connector 316-2199172-1
Conn Power PL 4 POS 1.6mm Solder ST SMD 4 Terminal 1 Port T/R Product overview: 2199172-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2199172-1 can be used for catalog matching and distributor lookup.

Conn Power PL 4 POS 1.6mm Solder ST SMD 4 Terminal 1 Port T/R Product overview: 2199172-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2199172-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board-To-Board Connector, Surface Mount, 4, 1.6 Mm, Gold Plated Contacts Te Connectivity - 98X8702 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Surface Mount, 4, 1.6 Mm, Gold Plated Contacts Te Connectivity
98X8702
Board-To-Board Connector, Surface Mount, 4, 1.6 Mm, Gold Plated Contacts Te Connectivity 98X8702
Board-To-Board Connector, Surface Mount, 4, 1.6 mm, Gold Plated Contacts

Board-To-Board Connector, Surface Mount, 4, 1.6 mm, Gold Plated Contacts

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2199172-1 A120582TR-ND 2199172-1 1142414-2199172-1 316-2199172-1 98X8702
Product Name Compression Headers & Receptacles Spring Loaded Automotive Connectors Connectors, Interconnects - Rectangular Connectors - Spring Loaded SMD Electronic Connector Board-To-Board Connector, Surface Mount, 4, 1.6 Mm, Gold Plated Contacts Te Connectivity
Connector Type Board to Board Connector Compression Contact, Non-Gendered Automotive Connector Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data