TE Connectivity Compression Headers & Receptacles 2199170-1

Description
Configuration Features Number of Positions : 6 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.75 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .1 - .2 MICM  [3.937 - 7.87 MICIN ] Contact Type : Pin PCB Contact Termination Area Plating Material : Gold Dimensions Height Above PC Board : 1.45 MM  [.057 INCH ] Housing Features Centerline (Pitch) : 1.6 MM  [.063 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 3500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 6 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.75 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .1 - .2 MICM  [3.937 - 7.87 MICIN ] Contact Type : Pin PCB Contact Termination Area Plating Material : Gold Dimensions Height Above PC Board : 1.45 MM  [.057 INCH ] Housing Features Centerline (Pitch) : 1.6 MM  [.063 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 3500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Headers & Receptacles - 2199170-1 - TE Connectivity
Berwyn, PA, United States
Compression Headers & Receptacles
2199170-1
Compression Headers & Receptacles 2199170-1
Configuration Features Number of Positions : 6 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.75 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .1 - .2 MICM  [3.937 - 7.87 MICIN ] Contact Type : Pin PCB Contact Termination Area Plating Material : Gold Dimensions Height Above PC Board : 1.45 MM  [.057 INCH ] Housing Features Centerline (Pitch) : 1.6 MM  [.063 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 3500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Configuration Features


  • Number of Positions : 6

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.75
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .1 - .2 MICM  [3.937 - 7.87 MICIN ]
  • Contact Type : Pin
  • PCB Contact Termination Area Plating Material : Gold

Dimensions


  • Height Above PC Board : 1.45 MM  [.057 INCH ]

Housing Features


  • Centerline (Pitch) : 1.6 MM  [.063 INCH ]
  • Housing Color : Black
  • Housing Material : High Temperature Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 3500

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now
Spring Loaded - A120581TR-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
A120581TR-ND
Spring Loaded A120581TR-ND
6 Position Spring Compression Contact, Non-Gendered Connector Surface Mount

6 Position Spring Compression Contact, Non-Gendered Connector Surface Mount

Buy Now Datasheet
Board-To-Board Connector, Surface Mount, 6, 1.6 Mm, Gold Plated Contacts Te Connectivity - 98X8701 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Surface Mount, 6, 1.6 Mm, Gold Plated Contacts Te Connectivity
98X8701
Board-To-Board Connector, Surface Mount, 6, 1.6 Mm, Gold Plated Contacts Te Connectivity 98X8701
Board-To-Board Connector, Surface Mount, 6, 1.6 mm, Gold Plated Contacts

Board-To-Board Connector, Surface Mount, 6, 1.6 mm, Gold Plated Contacts

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2199170-1 A120581TR-ND 98X8701
Product Name Compression Headers & Receptacles Spring Loaded Board-To-Board Connector, Surface Mount, 6, 1.6 Mm, Gold Plated Contacts Te Connectivity
Connector Type Board to Board Connector Compression Contact, Non-Gendered Board to Board Connector
Unlock Full Specs
to access all available technical data