TE Connectivity Edgeboard Connectors 2199125-3

Description
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"
Request a Quote Datasheet
Description
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - A119759TR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A119759TR-ND
Edgeboard Connectors A119759TR-ND
"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

"67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black"

Buy Now Datasheet
Connectors, Interconnects Card Edge Connectors Edgeboard Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Card Edge Connectors Edgeboard Connectors
Connectors, Interconnects Card Edge Connectors Edgeboard Connectors
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Card Edge Connectors Edgeboard Connectors Pitch: 0.020" (0.50mm) Features: Board Guide Package: Tape & Reel (TR) Gender: Female Card Type: M.2 (NGFF) Mini Card Read Out: Dual Alternative Parts (Cross-Reference): Cross Product Status: Obsolete

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Card Edge Connectors Edgeboard Connectors
Pitch: 0.020" (0.50mm)
Features: Board Guide
Package: Tape & Reel (TR)
Gender: Female
Card Type: M.2 (NGFF) Mini Card
Read Out: Dual
Alternative Parts (Cross-Reference): Cross
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
303-2199125-3
Electronic Connector 303-2199125-3
(2199125-3) M.2 0.5PITCH 2.25H KEY B 15U'' AU Product overview: 2199125-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-2199125-3 can be used for catalog matching and distributor lookup.

(2199125-3) M.2 0.5PITCH 2.25H KEY B 15U'' AU Product overview: 2199125-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-2199125-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONN FEMALE 67POS 0.020 GOLD - 792-2199125-3 - Utmel Electronic Limited
Hong Kong, China
CONN FEMALE 67POS 0.020 GOLD
792-2199125-3
CONN FEMALE 67POS 0.020 GOLD 792-2199125-3
CONN FEMALE 67POS 0.020 GOLD

CONN FEMALE 67POS 0.020 GOLD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A119759TR-ND 303-2199125-3 792-2199125-3
Product Name Edgeboard Connectors Connectors, Interconnects Card Edge Connectors Edgeboard Connectors Electronic Connector CONN FEMALE 67POS 0.020 GOLD
Gender Female / Jack
Mounting Surface Mount, Right Angle Surface Mount
Contact Pitch 0.5080 mm (0.0200 inch)
Number of Contacts 67 #
Unlock Full Specs
to access all available technical data