TE Connectivity Docking Connectors 2199015-1

Description
Configuration Features Number of Positions : 118 Number of Rows : 3 Number of Signal Positions : 88 PCB Mount Orientation : Right Angle Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Color : Black Housing Material : Thermoplastic Mechanical Attachment PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Packaging Features Packaging Method : Reel Packaging Quantity : 500 Product Type Features Docking Connector Style : Plug Termination Features Termination Post & Tail Length : 1.6 MM  [.062 INCH ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 118 Number of Rows : 3 Number of Signal Positions : 88 PCB Mount Orientation : Right Angle Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Color : Black Housing Material : Thermoplastic Mechanical Attachment PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Packaging Features Packaging Method : Reel Packaging Quantity : 500 Product Type Features Docking Connector Style : Plug Termination Features Termination Post & Tail Length : 1.6 MM  [.062 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Docking Connectors - 2199015-1 - TE Connectivity
Berwyn, PA, United States
Docking Connectors
2199015-1
Docking Connectors 2199015-1
Configuration Features Number of Positions : 118 Number of Rows : 3 Number of Signal Positions : 88 PCB Mount Orientation : Right Angle Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Color : Black Housing Material : Thermoplastic Mechanical Attachment PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Packaging Features Packaging Method : Reel Packaging Quantity : 500 Product Type Features Docking Connector Style : Plug Termination Features Termination Post & Tail Length : 1.6 MM  [.062 INCH ]

Configuration Features


  • Number of Positions : 118
  • Number of Rows : 3
  • Number of Signal Positions : 88
  • PCB Mount Orientation : Right Angle

Housing Features


  • Centerline (Pitch) : .64 MM  [.025 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Mechanical Attachment


  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 500

Product Type Features


  • Docking Connector Style : Plug

Termination Features


  • Termination Post & Tail Length : 1.6 MM  [.062 INCH ]
Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Centronics Connectors - A118113TR-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A118113TR-ND
Centronics Connectors A118113TR-ND
118 (88 + 30 Power) Position Plug Connector Surface Mount, Right Angle; Through Hole Solder

118 (88 + 30 Power) Position Plug Connector Surface Mount, Right Angle; Through Hole Solder

Buy Now Datasheet
Plug Assy For 0.635 Bay Conn. Amp - Te Connectivity - 75AC7373 - Newark, An Avnet Company
Chicago, IL, United States
Plug Assy For 0.635 Bay Conn. Amp - Te Connectivity
75AC7373
Plug Assy For 0.635 Bay Conn. Amp - Te Connectivity 75AC7373
PLUG ASSY FOR 0.635 BAY CONN.

PLUG ASSY FOR 0.635 BAY CONN.

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2199015-1 2199015-1 A118113TR-ND 75AC7373
Product Name Docking Connectors Centronics Connectors Plug Assy For 0.635 Bay Conn. Amp - Te Connectivity
Connector Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

Centronics Connectors - A15005-ND - DigiKey
Specs
Connector Type Receptacle
Mounting Through Hole, Right Angle
Number of Contacts 50 #
View Details
Headers, Male Pins - A114690-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Board to Board & Mezzanine Connectors - 5175473-6 - Powell Electronics, Inc.
Specs
Connector Type Board to Board Connector
View Details
3 suppliers
Headers, Male Pins - A26634-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details