TE Connectivity DC Jack Connectors 2199011-1

Description
Configuration Features Number of Positions : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 2 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 2 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 2199011-1 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
2199011-1
DC Jack Connectors 2199011-1
Configuration Features Number of Positions : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 2 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Configuration Features


  • Number of Positions : 3
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 2

Electrical Characteristics


  • Operating Voltage (VDC) : 30

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Battery Holders, Clips & Contacts - 2199011-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Battery Holders, Clips & Contacts
2199011-1
Battery Holders, Clips & Contacts 2199011-1
BATTERY BLOCK CONN. PLUG ASSY

BATTERY BLOCK CONN. PLUG ASSY

Buy Now
Connectors, Interconnects - Blade Type Power Connectors - 1216656-2199011-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Blade Type Power Connectors
1216656-2199011-1
Connectors, Interconnects - Blade Type Power Connectors 1216656-2199011-1
Win Source Part Number: 1216656-2199011-1 Category: Connectors, Interconnects>Blade Type Power Connectors Number of Positions: 3 Pitch: 0.079" (2.00mm) Color: Black Features: Board Guide Connector Type: Header, Male Blades Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Finish: Gold Package: Tube Contact Material: Copper Alloy Connector Style: Battery Voltage Rating: 30 V Material - Insulation: Thermoplastic Standard Package: 75 Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -2199011-1-SI,A12057 6 Base Product Number: 2199011

Win Source Part Number: 1216656-2199011-1
Category: Connectors, Interconnects>Blade Type Power Connectors
Number of Positions: 3
Pitch: 0.079" (2.00mm)
Color: Black
Features: Board Guide
Connector Type: Header, Male Blades
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Finish: Gold
Package: Tube
Contact Material: Copper Alloy
Connector Style: Battery
Voltage Rating: 30 V
Material - Insulation: Thermoplastic
Standard Package: 75
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2 A
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -2199011-1-SI,A120576
Base Product Number: 2199011

Buy Now Datasheet
Blade Type Power Connector Assemblies - A120576-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
A120576-ND
Blade Type Power Connector Assemblies A120576-ND
"3 Position Header, Male Blades Connector Solder 0.079"" (2.00mm) Through Hole"

"3 Position Header, Male Blades Connector Solder 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-2199011-1
Electronic Connector 316-2199011-1
Conn Battery Holder PL 3 POS 2mm Solder ST Thru-Hole 3 Terminal 1 Port Product overview: 2199011-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2199011-1 can be used for catalog matching and distributor lookup.

Conn Battery Holder PL 3 POS 2mm Solder ST Thru-Hole 3 Terminal 1 Port Product overview: 2199011-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2199011-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Blade Type Power Connectors - 2199011-1 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
2199011-1
Blade Type Power Connectors 2199011-1
BATTERY BLOCK CONN. PLUG ASSY

BATTERY BLOCK CONN. PLUG ASSY

Supplier's Site Datasheet
Battery Block Conn. Plug Assy Te Connectivity - 47Y7371 - Newark, An Avnet Company
Chicago, IL, United States
Battery Block Conn. Plug Assy Te Connectivity
47Y7371
Battery Block Conn. Plug Assy Te Connectivity 47Y7371
BATTERY BLOCK CONN. PLUG ASSY

BATTERY BLOCK CONN. PLUG ASSY

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2199011-1 2199011-1 1216656-2199011-1 A120576-ND 316-2199011-1 2199011-1 47Y7371
Product Name DC Jack Connectors Battery Holders, Clips & Contacts Connectors, Interconnects - Blade Type Power Connectors Blade Type Power Connector Assemblies Electronic Connector Blade Type Power Connectors Battery Block Conn. Plug Assy Te Connectivity
Connector Type Board to Board Connector Header, Male Blades
Mounting Board Mount Through Hole Through Hole Through Hole
Voltage Rating 30 volts 30 volts
Current Rating 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data