TE Connectivity ™ RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets 2199001-1

Description
Win Source Part Number: 959310-2199001-1 Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger, Pre-Loaded Package: Tape & Reel Standard Package: 8,000 Height: 0.041" (1.05mm) Plating: Gold Plating - Thickness: 19.685µin (0.50µm) Attachment Method: Solder Width: 0.047" (1.20mm) Alternative Parts (Cross-Reference): 2199001-12199001-1 .; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -2199001-1-SI,2266-2 199001-1TR,21990011, A108277CT,A108277TR, A108277DKR Base Product Number: 2199001
Request a Quote Datasheet
Description
Win Source Part Number: 959310-2199001-1 Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger, Pre-Loaded Package: Tape & Reel Standard Package: 8,000 Height: 0.041" (1.05mm) Plating: Gold Plating - Thickness: 19.685µin (0.50µm) Attachment Method: Solder Width: 0.047" (1.20mm) Alternative Parts (Cross-Reference): 2199001-12199001-1 .; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -2199001-1-SI,2266-2 199001-1TR,21990011, A108277CT,A108277TR, A108277DKR Base Product Number: 2199001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets - 959310-2199001-1 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets
959310-2199001-1
RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets 959310-2199001-1
Win Source Part Number: 959310-2199001-1 Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger, Pre-Loaded Package: Tape & Reel Standard Package: 8,000 Height: 0.041" (1.05mm) Plating: Gold Plating - Thickness: 19.685µin (0.50µm) Attachment Method: Solder Width: 0.047" (1.20mm) Alternative Parts (Cross-Reference): 2199001-12199001-1 .; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -2199001-1-SI,2266-2 199001-1TR,21990011, A108277CT,A108277TR, A108277DKR Base Product Number: 2199001

Win Source Part Number: 959310-2199001-1
Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets
Type: Shield Finger, Pre-Loaded
Package: Tape & Reel
Standard Package: 8,000
Height: 0.041" (1.05mm)
Plating: Gold
Plating - Thickness: 19.685µin (0.50µm)
Attachment Method: Solder
Width: 0.047" (1.20mm)
Alternative Parts (Cross-Reference): 2199001-12199001-1 .;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -2199001-1-SI,2266-2199001-1TR,21990011,A108277CT,A108277TR,A108277DKR
Base Product Number: 2199001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 959310-2199001-1
Product Name RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-245 4513TC-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details