TE Connectivity High Speed Pluggable IO Connectors & Cages 2198723-1

Description
Configuration Features Lightpipe Style : Standard Number of Ports : 6 Port Matrix Configuration : 1 x 6 Dimensions PCB Thickness (Recommended) : 3 MM  [.118 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 32 Housing Features Cage Material : Nickel Silver Alloy Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : zSFP+ Pluggable I/O Product Type : Cage Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Lightpipe Style : Standard Number of Ports : 6 Port Matrix Configuration : 1 x 6 Dimensions PCB Thickness (Recommended) : 3 MM  [.118 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 32 Housing Features Cage Material : Nickel Silver Alloy Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : zSFP+ Pluggable I/O Product Type : Cage Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2198723-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2198723-1
High Speed Pluggable IO Connectors & Cages 2198723-1
Configuration Features Lightpipe Style : Standard Number of Ports : 6 Port Matrix Configuration : 1 x 6 Dimensions PCB Thickness (Recommended) : 3 MM  [.118 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 32 Housing Features Cage Material : Nickel Silver Alloy Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : zSFP+ Pluggable I/O Product Type : Cage Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Lightpipe Style : Standard
  • Number of Ports : 6
  • Port Matrix Configuration : 1 x 6

Dimensions


  • PCB Thickness (Recommended) : 3 MM  [.118 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 32

Housing Features


  • Cage Material : Nickel Silver Alloy

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : No

Other


  • EMI Containment Feature Type : Elastomeric Gasket
  • Included Lightpipe : Yes

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : Ganged
  • Pluggable Form Factor : zSFP+
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.05 MM  [.081 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
I/O Connectors - 2198723-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2198723-1
I/O Connectors 2198723-1
CAGEASSY,W/LIGHTS,PR ESSFIT,1X6,zSFP+

CAGEASSY,W/LIGHTS,PRESSFIT,1X6,zSFP+

Buy Now
Cageassy,w/lights,pressfit,1X6,zsfp+ Amp - Te Connectivity - 75AC7372 - Newark, An Avnet Company
Chicago, IL, United States
Cageassy,w/lights,pressfit,1X6,zsfp+ Amp - Te Connectivity
75AC7372
Cageassy,w/lights,pressfit,1X6,zsfp+ Amp - Te Connectivity 75AC7372
CAGEASSY,W/LIGHTS,PR ESSFIT,1X6,zSFP+

CAGEASSY,W/LIGHTS,PRESSFIT,1X6,zSFP+

Supplier's Site
Pluggable Connectors - 2198723-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2198723-1
Pluggable Connectors 2198723-1
CONN ZSFP+ CAGE 1X6 PRESSFIT R/A

CONN ZSFP+ CAGE 1X6 PRESSFIT R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2198723-1 2198723-1 75AC7372 2198723-1
Product Name High Speed Pluggable IO Connectors & Cages I/O Connectors Cageassy,w/lights,pressfit,1X6,zsfp+ Amp - Te Connectivity Pluggable Connectors
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products