TE ConnectivityHigh Speed Backplane Connectors2198702-1
Description
Configuration Features Guide Location : Unguided Number of Columns : 14 Number of Positions : 252 Number of Rows : 18 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : .75
Dimensions Row-to-Row Spacing : 1.35 MM [.053 INCH ]
Housing Features Centerline (Pitch) : 1.9 MM [.075 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Pin
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tube
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded
Usage Conditions Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Configuration Features Guide Location : Unguided Number of Columns : 14 Number of Positions : 252 Number of Rows : 18 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : .75
Dimensions Row-to-Row Spacing : 1.35 MM [.053 INCH ]
Housing Features Centerline (Pitch) : 1.9 MM [.075 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Pin
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tube
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded
Usage Conditions Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
Configuration Features Guide Location : Unguided Number of Columns : 14 Number of Positions : 252 Number of Rows : 18 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : .75
Dimensions Row-to-Row Spacing : 1.35 MM [.053 INCH ]
Housing Features Centerline (Pitch) : 1.9 MM [.075 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Pin
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tube
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded
Usage Conditions Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
Configuration Features
Guide Location : Unguided
Number of Columns : 14
Number of Positions : 252
Number of Rows : 18
PCB Mount Orientation : Vertical
Contact Features
Contact Current Rating (Max) (AMP) : .75
Dimensions
Row-to-Row Spacing : 1.35 MM [.053 INCH ]
Housing Features
Centerline (Pitch) : 1.9 MM [.075 INCH ]
Mechanical Attachment
Connector Mounting Type : Board Mount
Mating Alignment : With
Mating Alignment Type : Guide Pin
Operation/Application
Circuit Application : Signal
Packaging Features
Packaging Method : Tube
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector System : Board-to-Board
PCB Connector Type : PCB Mount Header
Shroud Style : Fully Shrouded
Usage Conditions
Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]