TE Connectivity D Sub Shielded Backshell, De, Abs; Product Range Amp Te Connectivity 2198618-9

Description
D SUB SHIELDED BACKSHELL, DE, ABS; Product Range:ADK Series; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:D Sub Backshell; For Use With:D Sub ConnectorsRoHS Compliant: Yes
Description
D SUB SHIELDED BACKSHELL, DE, ABS; Product Range:ADK Series; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:D Sub Backshell; For Use With:D Sub ConnectorsRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Shielded Backshell, De, Abs; Product Range Amp Te Connectivity - 93T1225 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shielded Backshell, De, Abs; Product Range Amp Te Connectivity
93T1225
D Sub Shielded Backshell, De, Abs; Product Range Amp Te Connectivity 93T1225
D SUB SHIELDED BACKSHELL, DE, ABS; Product Range:ADK Series; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:D Sub Backshell; For Use With:D Sub ConnectorsRoHS Compliant: Yes

D SUB SHIELDED BACKSHELL, DE, ABS; Product Range:ADK Series; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:D Sub Backshell; For Use With:D Sub ConnectorsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93T1225
Product Name D Sub Shielded Backshell, De, Abs; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 135 mm (5.31 inch)
Bearing Bore / Ring O.D. 4.72 inch (120 mm)
View Details