TE Connectivity D Sub Shielded Backshell, De, Abs; Product Range Amp Te Connectivity 2198617-9

Description
D SUB SHIELDED BACKSHELL, DE, ABS; Product Range:ADK Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:D Sub Backshell RoHS Compliant: Yes
Description
D SUB SHIELDED BACKSHELL, DE, ABS; Product Range:ADK Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:D Sub Backshell RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Shielded Backshell, De, Abs; Product Range Amp Te Connectivity - 93T1224 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shielded Backshell, De, Abs; Product Range Amp Te Connectivity
93T1224
D Sub Shielded Backshell, De, Abs; Product Range Amp Te Connectivity 93T1224
D SUB SHIELDED BACKSHELL, DE, ABS; Product Range:ADK Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:D Sub Backshell RoHS Compliant: Yes

D SUB SHIELDED BACKSHELL, DE, ABS; Product Range:ADK Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:D Sub Backshell RoHS Compliant: Yes

Supplier's Site
D-Sub Back Shell, 180Deg, De, Abs; Product Range Amp Te Connectivity - 32AH8547 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Back Shell, 180Deg, De, Abs; Product Range Amp Te Connectivity
32AH8547
D-Sub Back Shell, 180Deg, De, Abs; Product Range Amp Te Connectivity 32AH8547
D-SUB BACK SHELL, 180DEG, DE, ABS; Product Range:AMPLIMITE Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

D-SUB BACK SHELL, 180DEG, DE, ABS; Product Range:AMPLIMITE Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93T1224
Product Name D Sub Shielded Backshell, De, Abs; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details