TE Connectivity Connector Backshells 2198617-9

Description
Body Features Cable Exit Angle : 180° Primary Product Material : ABS Primary Product Plating Material : Nickel Configuration Features Number of Positions : 9 Dimensions Compatible Insulation Diameter Range : 4 - 13 MM  [.394 - .587 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 4-40 Operation/Applicatio n Compatible With Connector Shell Size : 1 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell
Request a Quote Datasheet
Description
Body Features Cable Exit Angle : 180° Primary Product Material : ABS Primary Product Plating Material : Nickel Configuration Features Number of Positions : 9 Dimensions Compatible Insulation Diameter Range : 4 - 13 MM  [.394 - .587 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 4-40 Operation/Applicatio n Compatible With Connector Shell Size : 1 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 2198617-9 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
2198617-9
Connector Backshells 2198617-9
Body Features Cable Exit Angle : 180° Primary Product Material : ABS Primary Product Plating Material : Nickel Configuration Features Number of Positions : 9 Dimensions Compatible Insulation Diameter Range : 4 - 13 MM  [.394 - .587 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 4-40 Operation/Applicatio n Compatible With Connector Shell Size : 1 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell

Body Features


  • Cable Exit Angle : 180°
  • Primary Product Material : ABS
  • Primary Product Plating Material : Nickel

Configuration Features


  • Number of Positions : 9

Dimensions


  • Compatible Insulation Diameter Range : 4 - 13 MM  [.394 - .587 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Thread Size : 4-40

Operation/Application


  • Compatible With Connector Shell Size : 1

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector Backshell Product Style : Shielded
  • Connector Backshell Product Type : Backshell
Buy Now
D-Sub, D-Shaped Connector Backshells, Hoods - A106192-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
A106192-ND
D-Sub, D-Shaped Connector Backshells, Hoods A106192-ND
9 Position Two Piece Backshell Connector Silver 180° Shielded

9 Position Two Piece Backshell Connector Silver 180° Shielded

Buy Now Datasheet
D-Sub Connectors - 2198617-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
2198617-9
D-Sub Connectors 2198617-9
Ni Plated Plastic Backshell, 9 Way, Str

Ni Plated Plastic Backshell, 9 Way, Str

Buy Now
Ni Plated Plastic Backshell, 9 Way, Str Amp - Te Connectivity - 76AC4724 - Newark, An Avnet Company
Chicago, IL, United States
Ni Plated Plastic Backshell, 9 Way, Str Amp - Te Connectivity
76AC4724
Ni Plated Plastic Backshell, 9 Way, Str Amp - Te Connectivity 76AC4724
Ni Plated Plastic Backshell, 9 Way, Str

Ni Plated Plastic Backshell, 9 Way, Str

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2198617-9 A106192-ND 2198617-9 76AC4724
Product Name Connector Backshells D-Sub, D-Shaped Connector Backshells, Hoods D-Sub Connectors Ni Plated Plastic Backshell, 9 Way, Str Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-1532021-0 - TE Connectivity
Specs
Termination Pre-Terminated Flying Leads
Mounting Panel Mount
Current Rating 3.0 amps
View Details
3 suppliers
RF Adapters - Between Series - 033-0111-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers