Configuration Features
Contact Features
Dimensions
Electrical Characteristics
Housing Features
Industry Standards
Operation/Applicatio
Other
Packaging Features
Product Type Features
Termination Features
Usage Conditions
zQSFP+ STACKED RECEPTACLE ASSEMBLY 2X1
76 (38 x 2) Position ZQSFP+ Receptacle with Cage, Ganged (1x2) Connector Press-Fit Through Hole, Right Angle
CONN ZQSFP+ RCPT CAGE 1X2 76P RA
zQSFP+ STACKED RECEPTACLE ASSEMBLY 2X1
| TE Connectivity | Powell Electronics, Inc. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2198373-3 | 2198373-3 | 2198373-3-ND | 2198373-3 | 36AC2294 |
| Product Name | High Speed Pluggable IO Connectors & Cages | I/O Connectors | Pluggable Connector Assemblies | Pluggable Connectors | Zqsfp+ Stacked Receptacle Assembly 2X1 Amp - Te Connectivity |
| Termination | Through Hole - Press-Fit | ||||
| Current Rating | 0.5 amps | ||||
| Connector Type | ZQSFP+ |