TE Connectivity High Speed Pluggable IO Connectors & Cages 2198346-2

Description
Configuration Features Lightpipe Style : Standard Number of Ports : 16 Number of Positions : 320 Port Matrix Configuration : 2 x 8 Contact Features Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 32 Housing Features Cage Material : Nickel Silver Alloy Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : zSFP+ Thermally Enhanced Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : zSFP+ Stacked (SFP28) Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.8 MM  [.07 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Lightpipe Style : Standard Number of Ports : 16 Number of Positions : 320 Port Matrix Configuration : 2 x 8 Contact Features Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 32 Housing Features Cage Material : Nickel Silver Alloy Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : zSFP+ Thermally Enhanced Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : zSFP+ Stacked (SFP28) Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.8 MM  [.07 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2198346-2 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2198346-2
High Speed Pluggable IO Connectors & Cages 2198346-2
Configuration Features Lightpipe Style : Standard Number of Ports : 16 Number of Positions : 320 Port Matrix Configuration : 2 x 8 Contact Features Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 32 Housing Features Cage Material : Nickel Silver Alloy Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : zSFP+ Thermally Enhanced Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : zSFP+ Stacked (SFP28) Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.8 MM  [.07 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Lightpipe Style : Standard
  • Number of Ports : 16
  • Number of Positions : 320
  • Port Matrix Configuration : 2 x 8

Contact Features


  • Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ]
  • Tail Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 32

Housing Features


  • Cage Material : Nickel Silver Alloy
  • Centerline (Pitch) : .8 MM  [.032 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : No
  • Pluggable I/O Applications : zSFP+ Thermally Enhanced

Other


  • EMI Containment Feature Type : Elastomeric Gasket
  • Included Lightpipe : Yes

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : Stacked
  • Pluggable Form Factor : zSFP+ Stacked (SFP28)
  • Pluggable I/O Product Type : Cage Assembly with Integrated Connector
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 1.8 MM  [.07 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
I/O Connectors - 2198346-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2198346-2
I/O Connectors 2198346-2
zSFP+ STACKED 2X8 RECEPTACLE ASSEMBLY

zSFP+ STACKED 2X8 RECEPTACLE ASSEMBLY

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2198346-2
I/O Connectors 2198346-2
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connector Assemblies - 2198346-2-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
2198346-2-ND
Pluggable Connector Assemblies 2198346-2-ND
320 (16 x 20) Position zSFP+ Receptacle with Cage, Ganged (2x8) Connector Press-Fit Through Hole, Right Angle

320 (16 x 20) Position zSFP+ Receptacle with Cage, Ganged (2x8) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Zsfp+ Stacked 2X8 Receptacle Assembly Te Connectivity - 98X8680 - Newark, An Avnet Company
Chicago, IL, United States
Zsfp+ Stacked 2X8 Receptacle Assembly Te Connectivity
98X8680
Zsfp+ Stacked 2X8 Receptacle Assembly Te Connectivity 98X8680
zSFP+ STACKED 2X8 RECEPTACLE ASSEMBLY

zSFP+ STACKED 2X8 RECEPTACLE ASSEMBLY

Supplier's Site
Zsfp+ Stacked 2X8 Receptacle Assembly Amp - Te Connectivity - 87AJ9929 - Newark, An Avnet Company
Chicago, IL, United States
Zsfp+ Stacked 2X8 Receptacle Assembly Amp - Te Connectivity
87AJ9929
Zsfp+ Stacked 2X8 Receptacle Assembly Amp - Te Connectivity 87AJ9929
zSFP+ STACKED 2X8 RECEPTACLE ASSEMBLY

zSFP+ STACKED 2X8 RECEPTACLE ASSEMBLY

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2198346-2 2198346-2 2198346-2-ND 98X8680
Product Name High Speed Pluggable IO Connectors & Cages I/O Connectors Pluggable Connector Assemblies Zsfp+ Stacked 2X8 Receptacle Assembly Te Connectivity
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data