TE Connectivity High Speed Pluggable IO Connectors & Cages 2198339-8

Description
Configuration Features Lightpipe Style : Standard Number of Ports : 12 Number of Positions : 240 Port Matrix Configuration : 2 x 6 Contact Features Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 32 Housing Features Cage Material : Nickel Silver Alloy Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : zSFP+ Thermally Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : zSFP+ Stacked (SFP28) Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.8 MM  [.07 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Lightpipe Style : Standard Number of Ports : 12 Number of Positions : 240 Port Matrix Configuration : 2 x 6 Contact Features Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 32 Housing Features Cage Material : Nickel Silver Alloy Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : zSFP+ Thermally Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : zSFP+ Stacked (SFP28) Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.8 MM  [.07 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2198339-8 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2198339-8
High Speed Pluggable IO Connectors & Cages 2198339-8
Configuration Features Lightpipe Style : Standard Number of Ports : 12 Number of Positions : 240 Port Matrix Configuration : 2 x 6 Contact Features Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 32 Housing Features Cage Material : Nickel Silver Alloy Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : zSFP+ Thermally Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : zSFP+ Stacked (SFP28) Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.8 MM  [.07 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Lightpipe Style : Standard
  • Number of Ports : 12
  • Number of Positions : 240
  • Port Matrix Configuration : 2 x 6

Contact Features


  • Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ]
  • Tail Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 32

Housing Features


  • Cage Material : Nickel Silver Alloy
  • Centerline (Pitch) : .8 MM  [.032 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : No
  • Pluggable I/O Applications : zSFP+ Thermally Enhanced

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : Yes

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : Stacked
  • Pluggable Form Factor : zSFP+ Stacked (SFP28)
  • Pluggable I/O Product Type : Cage Assembly with Integrated Connector
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 1.8 MM  [.07 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
366-2198339-8
Electronic Connector 366-2198339-8
Conn zSFP+ RCP 240 POS 2.4mm Press Fit RA Thru-Hole 240 Terminal 12 Port Tray Product overview: 2198339-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-2198339-8 can be used for catalog matching and distributor lookup.

Conn zSFP+ RCP 240 POS 2.4mm Press Fit RA Thru-Hole 240 Terminal 12 Port Tray Product overview: 2198339-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-2198339-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Connectors - 2198339-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2198339-8
I/O Connectors 2198339-8
zSFP+ STACKED 2X6 RECEPTACLE ASSEMBLY

zSFP+ STACKED 2X6 RECEPTACLE ASSEMBLY

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2198339-8
I/O Connectors 2198339-8
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connector Assemblies - 2198339-8-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
2198339-8-ND
Pluggable Connector Assemblies 2198339-8-ND
240 (20 x 12) Position zSFP+ Receptacle with Cage, Ganged (2x6) Connector Press-Fit Through Hole, Right Angle

240 (20 x 12) Position zSFP+ Receptacle with Cage, Ganged (2x6) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Pluggable Connectors - 2198339-8 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2198339-8
Pluggable Connectors 2198339-8
CONN ZSFP+ RCPT CAGE 2X6 240P RA

CONN ZSFP+ RCPT CAGE 2X6 240P RA

Supplier's Site Datasheet
Zsfp+ Stacked 2X6 Receptacle Assembly Te Connectivity - 98X8679 - Newark, An Avnet Company
Chicago, IL, United States
Zsfp+ Stacked 2X6 Receptacle Assembly Te Connectivity
98X8679
Zsfp+ Stacked 2X6 Receptacle Assembly Te Connectivity 98X8679
zSFP+ STACKED 2X6 RECEPTACLE ASSEMBLY

zSFP+ STACKED 2X6 RECEPTACLE ASSEMBLY

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2198339-8 366-2198339-8 2198339-8 2198339-8-ND 2198339-8 98X8679
Product Name High Speed Pluggable IO Connectors & Cages Electronic Connector I/O Connectors Pluggable Connector Assemblies Pluggable Connectors Zsfp+ Stacked 2X6 Receptacle Assembly Te Connectivity
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data