TE Connectivity High Speed Pluggable IO Connectors & Cages 2198318-8

Description
Configuration Features Lightpipe Style : Standard Number of Ports : 2 Number of Positions : 40 Port Matrix Configuration : 2 x 1 Contact Features Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 32 Housing Features Cage Material : Nickel Silver Alloy Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : zSFP+ Thermally Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : zSFP+ Stacked (SFP28) Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.8 MM  [.07 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Lightpipe Style : Standard Number of Ports : 2 Number of Positions : 40 Port Matrix Configuration : 2 x 1 Contact Features Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 32 Housing Features Cage Material : Nickel Silver Alloy Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : zSFP+ Thermally Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : zSFP+ Stacked (SFP28) Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.8 MM  [.07 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2198318-8 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2198318-8
High Speed Pluggable IO Connectors & Cages 2198318-8
Configuration Features Lightpipe Style : Standard Number of Ports : 2 Number of Positions : 40 Port Matrix Configuration : 2 x 1 Contact Features Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Tail Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 32 Housing Features Cage Material : Nickel Silver Alloy Centerline (Pitch) : .8 MM  [.032 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : No Pluggable I/O Applications : zSFP+ Thermally Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : zSFP+ Stacked (SFP28) Pluggable I/O Product Type : Cage Assembly with Integrated Connector Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 1.8 MM  [.07 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Lightpipe Style : Standard
  • Number of Ports : 2
  • Number of Positions : 40
  • Port Matrix Configuration : 2 x 1

Contact Features


  • Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ]
  • Tail Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 32

Housing Features


  • Cage Material : Nickel Silver Alloy
  • Centerline (Pitch) : .8 MM  [.032 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : No
  • Pluggable I/O Applications : zSFP+ Thermally Enhanced

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : Yes

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : Stacked
  • Pluggable Form Factor : zSFP+ Stacked (SFP28)
  • Pluggable I/O Product Type : Cage Assembly with Integrated Connector
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 1.8 MM  [.07 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
I/O Connectors - 2198318-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2198318-8
I/O Connectors 2198318-8
zSFP+ STACKED 2X1 RECEPTACLE ASSEMBLY

zSFP+ STACKED 2X1 RECEPTACLE ASSEMBLY

Buy Now
Connectors, Interconnects - Pluggable Connectors - 1202763-2198318-8 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors
1202763-2198318-8
Connectors, Interconnects - Pluggable Connectors 1202763-2198318-8
Win Source Part Number: 1202763-2198318-8 Category: Connectors, Interconnects>Plugga ble Connectors Number of Positions: 40 (20 x 2) Features: Board Guide, EMI Shielded, Light Pipe Connector Type: zSFP+ Termination: Press-Fit Contact Finish: Gold or Gold-Palladium Package: Tray Connector Style: Receptacle with Cage, Ganged (2x1) Standard Package: 180 Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Base Product Number: 2198318

Win Source Part Number: 1202763-2198318-8
Category: Connectors, Interconnects>Pluggable Connectors
Number of Positions: 40 (20 x 2)
Features: Board Guide, EMI Shielded, Light Pipe
Connector Type: zSFP+
Termination: Press-Fit
Contact Finish: Gold or Gold-Palladium
Package: Tray
Connector Style: Receptacle with Cage, Ganged (2x1)
Standard Package: 180
Mounting Type: Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Base Product Number: 2198318

Buy Now Datasheet
Pluggable Connector Assemblies - 2198318-8-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
2198318-8-ND
Pluggable Connector Assemblies 2198318-8-ND
40 (20 x 2) Position zSFP+ Receptacle with Cage, Ganged (2x1) Connector Press-Fit Through Hole, Right Angle

40 (20 x 2) Position zSFP+ Receptacle with Cage, Ganged (2x1) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
366-2198318-8
Electronic Connector 366-2198318-8
Conn zSFP+ RCP 40 POS 2.4mm Press Fit RA Thru-Hole 40 Terminal 2 Port Tray Product overview: 2198318-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-2198318-8 can be used for catalog matching and distributor lookup.

Conn zSFP+ RCP 40 POS 2.4mm Press Fit RA Thru-Hole 40 Terminal 2 Port Tray Product overview: 2198318-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-2198318-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pluggable Connectors - 2198318-8 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2198318-8
Pluggable Connectors 2198318-8
CONN ZSFP+ RCP W/CAGE 2X1 40P RA

CONN ZSFP+ RCP W/CAGE 2X1 40P RA

Supplier's Site Datasheet
Zsfp+ Stacked 2X1 Receptacle Assembly Te Connectivity - 98X8663 - Newark, An Avnet Company
Chicago, IL, United States
Zsfp+ Stacked 2X1 Receptacle Assembly Te Connectivity
98X8663
Zsfp+ Stacked 2X1 Receptacle Assembly Te Connectivity 98X8663
zSFP+ STACKED 2X1 RECEPTACLE ASSEMBLY

zSFP+ STACKED 2X1 RECEPTACLE ASSEMBLY

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2198318-8 2198318-8 1202763-2198318-8 2198318-8-ND 366-2198318-8 2198318-8 98X8663
Product Name High Speed Pluggable IO Connectors & Cages I/O Connectors Connectors, Interconnects - Pluggable Connectors Pluggable Connector Assemblies Electronic Connector Pluggable Connectors Zsfp+ Stacked 2X1 Receptacle Assembly Te Connectivity
Termination Through Hole - Press-Fit Press-Fit
Gender Male / Plug
Mounting Through Hole, Right Angle Through Hole, Right Angle
Unlock Full Specs
to access all available technical data