Body Features Heat Sink Height : 9.1 MM [.358 INCH ] Heat Sink Height Class : Networking Short Heat Sink Style : Fin
Configuration Features Number of Ports : 6 Port Matrix Configuration : 1 x 6
Electrical Characteristics Data Rate (Max) (GBS) : 16
Operation/Applicatio
n Circuit Application : Signal Pluggable I/O Applications : SFP+ Enhanced
Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No
Packaging Features Packaging Method : Tray
Product Type Features Cage Type : Ganged Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink
Termination Features Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
- Heat Sink Height : 9.1 MM [.358 INCH ]
- Heat Sink Height Class : Networking Short
- Heat Sink Style : Fin
Configuration Features
- Number of Ports : 6
- Port Matrix Configuration : 1 x 6
Electrical Characteristics
- Data Rate (Max) (GBS) : 16
Operation/Application
- Circuit Application : Signal
- Pluggable I/O Applications : SFP+ Enhanced
Other
- EMI Containment Feature Type : Internal/External EMI Springs
- Included Lightpipe : No
Packaging Features
Product Type Features
- Cage Type : Ganged
- Pluggable Form Factor : SFP+
- Pluggable I/O Product Type : Cage Assembly
- Sealable : No
- Thermal Accessory Type Included : Heat Sink
Termination Features
- Termination Method to PCB : Through Hole - Press-Fit
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]