TE Connectivity Pluggable IO Connectors & Cages 2198233-3

Description
Body Features Heat Sink Height : 9.1 MM  [.358 INCH ] Heat Sink Height Class : Networking Short Heat Sink Style : Pin Configuration Features Lightpipe Style : Reduced Length Number of Ports : 4 Port Matrix Configuration : 1 x 4 Dimensions PCB Thickness (Recommended) : 2.25 MM  [.089 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : Ganged Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Heat Sink Height : 9.1 MM  [.358 INCH ] Heat Sink Height Class : Networking Short Heat Sink Style : Pin Configuration Features Lightpipe Style : Reduced Length Number of Ports : 4 Port Matrix Configuration : 1 x 4 Dimensions PCB Thickness (Recommended) : 2.25 MM  [.089 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : Ganged Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable IO Connectors & Cages - 2198233-3 - TE Connectivity
Berwyn, PA, United States
Pluggable IO Connectors & Cages
2198233-3
Pluggable IO Connectors & Cages 2198233-3
Body Features Heat Sink Height : 9.1 MM  [.358 INCH ] Heat Sink Height Class : Networking Short Heat Sink Style : Pin Configuration Features Lightpipe Style : Reduced Length Number of Ports : 4 Port Matrix Configuration : 1 x 4 Dimensions PCB Thickness (Recommended) : 2.25 MM  [.089 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Enhanced Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Tray Product Type Features Cage Type : Ganged Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Heat Sink Height : 9.1 MM  [.358 INCH ]
  • Heat Sink Height Class : Networking Short
  • Heat Sink Style : Pin

Configuration Features


  • Lightpipe Style : Reduced Length
  • Number of Ports : 4
  • Port Matrix Configuration : 1 x 4

Dimensions


  • PCB Thickness (Recommended) : 2.25 MM  [.089 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 16

Housing Features


  • Cage Material : Nickel Silver

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : Yes
  • Pluggable I/O Applications : SFP+ Enhanced

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : Yes

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : Ganged
  • Form Factor : SFP+
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No
  • Thermal Accessory Type Included : Heat Sink

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.05 MM  [.081 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
I/O Connectors - 2198233-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2198233-3
I/O Connectors 2198233-3
SFP+ Enhanced 1x4, Net Heatsink, LP

SFP+ Enhanced 1x4, Net Heatsink, LP

Buy Now
Pluggable Connectors - 2198233-3 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2198233-3
Pluggable Connectors 2198233-3
CONN SFP+ CAGE 1X4 W/HSINK R/A

CONN SFP+ CAGE 1X4 W/HSINK R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2198233-3 2198233-3 2198233-3
Product Name Pluggable IO Connectors & Cages I/O Connectors Pluggable Connectors
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products