TE Connectivity High Speed Pluggable IO Connectors & Cages 2198227-1

Description
Body Features Heat Sink Height : 4.2 MM  [.165 INCH ] Heat Sink Height Class : PCI Heat Sink Style : Pin Configuration Features Number of Ports : 6 Port Matrix Configuration : 1 x 6 Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Enhanced Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Packaging Features Packaging Method : Package Product Type Features Cage Type : Ganged Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : Yes Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Heat Sink Height : 4.2 MM  [.165 INCH ] Heat Sink Height Class : PCI Heat Sink Style : Pin Configuration Features Number of Ports : 6 Port Matrix Configuration : 1 x 6 Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Enhanced Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Packaging Features Packaging Method : Package Product Type Features Cage Type : Ganged Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : Yes Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2198227-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2198227-1
High Speed Pluggable IO Connectors & Cages 2198227-1
Body Features Heat Sink Height : 4.2 MM  [.165 INCH ] Heat Sink Height Class : PCI Heat Sink Style : Pin Configuration Features Number of Ports : 6 Port Matrix Configuration : 1 x 6 Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Enhanced Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Packaging Features Packaging Method : Package Product Type Features Cage Type : Ganged Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : Yes Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Heat Sink Height : 4.2 MM  [.165 INCH ]
  • Heat Sink Height Class : PCI
  • Heat Sink Style : Pin

Configuration Features


  • Number of Ports : 6
  • Port Matrix Configuration : 1 x 6

Dimensions


  • PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 16

Housing Features


  • Cage Material : Nickel Silver

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : Yes
  • Pluggable I/O Applications : SFP+ Enhanced

Other


  • EMI Containment Feature Type : Elastomeric Gasket
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Cage Type : Ganged
  • Pluggable Form Factor : SFP+
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : Yes
  • Thermal Accessory Type Included : Heat Sink

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.05 MM  [.081 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Pluggable Connector Assemblies - 2198227-1-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
2198227-1-ND
Pluggable Connector Assemblies 2198227-1-ND
Position SFP+ Cage, Ganged (1 x 6) with Heat Sink Connector Press-Fit Through Hole, Right Angle

Position SFP+ Cage, Ganged (1 x 6) with Heat Sink Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
I/O Connectors - 2198227-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2198227-1
I/O Connectors 2198227-1
SFP+ Enhanced 1x6, PCI Heatsink

SFP+ Enhanced 1x6, PCI Heatsink

Buy Now
Pluggable Connectors - 2198227-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2198227-1
Pluggable Connectors 2198227-1
CONN SFP+ CAGE 1X6 W/HSINK R/A

CONN SFP+ CAGE 1X6 W/HSINK R/A

Supplier's Site Datasheet
Sfp+ Enhanced 1X6, Pci Heatsink Te Connectivity - 98X8639 - Newark, An Avnet Company
Chicago, IL, United States
Sfp+ Enhanced 1X6, Pci Heatsink Te Connectivity
98X8639
Sfp+ Enhanced 1X6, Pci Heatsink Te Connectivity 98X8639
SFP+ Enhanced 1x6, PCI Heatsink

SFP+ Enhanced 1x6, PCI Heatsink

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2198227-1 2198227-1-ND 2198227-1 2198227-1 98X8639
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies I/O Connectors Pluggable Connectors Sfp+ Enhanced 1X6, Pci Heatsink Te Connectivity
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data