TE Connectivity High Speed Pluggable IO Connectors & Cages 2198224-2

Description
Body Features Heat Sink Height : 6.5 MM  [.256 INCH ] Heat Sink Height Class : SAN Heat Sink Style : Pin Configuration Features Number of Ports : 2 Port Matrix Configuration : 1 x 2 Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Enhanced Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : Yes Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Heat Sink Height : 6.5 MM  [.256 INCH ] Heat Sink Height Class : SAN Heat Sink Style : Pin Configuration Features Number of Ports : 2 Port Matrix Configuration : 1 x 2 Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Enhanced Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : Yes Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2198224-2 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2198224-2
High Speed Pluggable IO Connectors & Cages 2198224-2
Body Features Heat Sink Height : 6.5 MM  [.256 INCH ] Heat Sink Height Class : SAN Heat Sink Style : Pin Configuration Features Number of Ports : 2 Port Matrix Configuration : 1 x 2 Dimensions PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Cage Material : Nickel Silver Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Enhanced Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Packaging Features Packaging Method : Tray Product Type Features Cage Type : Ganged Pluggable Form Factor : SFP+ Pluggable I/O Product Type : Cage Assembly Sealable : Yes Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Heat Sink Height : 6.5 MM  [.256 INCH ]
  • Heat Sink Height Class : SAN
  • Heat Sink Style : Pin

Configuration Features


  • Number of Ports : 2
  • Port Matrix Configuration : 1 x 2

Dimensions


  • PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 16

Housing Features


  • Cage Material : Nickel Silver

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : Yes
  • Pluggable I/O Applications : SFP+ Enhanced

Other


  • EMI Containment Feature Type : Elastomeric Gasket
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Cage Type : Ganged
  • Pluggable Form Factor : SFP+
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : Yes
  • Thermal Accessory Type Included : Heat Sink

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.05 MM  [.081 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
I/O Connectors - 2198224-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2198224-2
I/O Connectors 2198224-2
SFP+ Enhanced 1x2, SAN Heatsink

SFP+ Enhanced 1x2, SAN Heatsink

Buy Now
Pluggable Connector Assemblies - A118412-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A118412-ND
Pluggable Connector Assemblies A118412-ND
Position SFP+ Cage, Ganged (1 x 2) with Heat Sink Connector Press-Fit Through Hole, Right Angle

Position SFP+ Cage, Ganged (1 x 2) with Heat Sink Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Sfp+ Enhanced 1X2, San Heatsink Te Connectivity - 98X8635 - Newark, An Avnet Company
Chicago, IL, United States
Sfp+ Enhanced 1X2, San Heatsink Te Connectivity
98X8635
Sfp+ Enhanced 1X2, San Heatsink Te Connectivity 98X8635
SFP+ Enhanced 1x2, SAN Heatsink

SFP+ Enhanced 1x2, SAN Heatsink

Supplier's Site
Pluggable Connectors - 2198224-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2198224-2
Pluggable Connectors 2198224-2
CONN SFP+ CAGE 1X2 W/HSINK R/A

CONN SFP+ CAGE 1X2 W/HSINK R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2198224-2 2198224-2 A118412-ND 98X8635 2198224-2
Product Name High Speed Pluggable IO Connectors & Cages I/O Connectors Pluggable Connector Assemblies Sfp+ Enhanced 1X2, San Heatsink Te Connectivity Pluggable Connectors
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A114647-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
Headers, Male Pins - 103817-8-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
Headers, Male Pins - A26375-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
Headers, Male Pins - A28492-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 267 volts
View Details
2 suppliers