TE Connectivity High Speed Backplane Connectors 2198174-1

Description
Body Features Primary Product Color : Black Shield Material : Copper Alloy Configuration Features Backplane Architecture : Traditional Backplane, Orthogonal Number of Columns : 12 Number of Ground Positions : 84 Number of Pairs : 72 Number of Positions : 144 Number of Rows : 6 Number of Signal Positions : 144 PCB Mount Orientation : Right Angle Pairs per Column : 6 Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .4 Contact Mating Area Plating Material : Gold Flash Contact Shape & Form : Dual Beam Contact Type : Receptacle Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 26.5 MM  [1.043 INCH ] Connector Length : 34.05 MM  [1.341 INCH ] PCB Hole Diameter : 1 MM  [.039 INCH ] PCB Thickness (Recommended) : 1 MM  [.039 INCH ] Row-to-Row Spacing : 3.9 MM  [.154 INCH ] Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VAC) : 80 Operating Voltage (VDC) : 80 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 200 Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Signal Arrangement : Differential Signal Characteristics Data Rate (GBS) : 56 Differential Impedance (OHM) : 100 Number of Differential Pairs per Column : 8 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Shield Material : Copper Alloy Configuration Features Backplane Architecture : Traditional Backplane, Orthogonal Number of Columns : 12 Number of Ground Positions : 84 Number of Pairs : 72 Number of Positions : 144 Number of Rows : 6 Number of Signal Positions : 144 PCB Mount Orientation : Right Angle Pairs per Column : 6 Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .4 Contact Mating Area Plating Material : Gold Flash Contact Shape & Form : Dual Beam Contact Type : Receptacle Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 26.5 MM  [1.043 INCH ] Connector Length : 34.05 MM  [1.341 INCH ] PCB Hole Diameter : 1 MM  [.039 INCH ] PCB Thickness (Recommended) : 1 MM  [.039 INCH ] Row-to-Row Spacing : 3.9 MM  [.154 INCH ] Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VAC) : 80 Operating Voltage (VDC) : 80 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 200 Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Signal Arrangement : Differential Signal Characteristics Data Rate (GBS) : 56 Differential Impedance (OHM) : 100 Number of Differential Pairs per Column : 8 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2198174-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2198174-1
High Speed Backplane Connectors 2198174-1
Body Features Primary Product Color : Black Shield Material : Copper Alloy Configuration Features Backplane Architecture : Traditional Backplane, Orthogonal Number of Columns : 12 Number of Ground Positions : 84 Number of Pairs : 72 Number of Positions : 144 Number of Rows : 6 Number of Signal Positions : 144 PCB Mount Orientation : Right Angle Pairs per Column : 6 Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .4 Contact Mating Area Plating Material : Gold Flash Contact Shape & Form : Dual Beam Contact Type : Receptacle Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 26.5 MM  [1.043 INCH ] Connector Length : 34.05 MM  [1.341 INCH ] PCB Hole Diameter : 1 MM  [.039 INCH ] PCB Thickness (Recommended) : 1 MM  [.039 INCH ] Row-to-Row Spacing : 3.9 MM  [.154 INCH ] Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VAC) : 80 Operating Voltage (VDC) : 80 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 200 Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Signal Arrangement : Differential Signal Characteristics Data Rate (GBS) : 56 Differential Impedance (OHM) : 100 Number of Differential Pairs per Column : 8 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Shield Material : Copper Alloy

Configuration Features


  • Backplane Architecture : Traditional Backplane, Orthogonal
  • Number of Columns : 12
  • Number of Ground Positions : 84
  • Number of Pairs : 72
  • Number of Positions : 144
  • Number of Rows : 6
  • Number of Signal Positions : 144
  • PCB Mount Orientation : Right Angle
  • Pairs per Column : 6
  • Stackable : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .4
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Shape & Form : Dual Beam
  • Contact Type : Receptacle
  • Contact Underplating Material : Palladium Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 26.5 MM  [1.043 INCH ]
  • Connector Length : 34.05 MM  [1.341 INCH ]
  • PCB Hole Diameter : 1 MM  [.039 INCH ]
  • PCB Thickness (Recommended) : 1 MM  [.039 INCH ]
  • Row-to-Row Spacing : 3.9 MM  [.154 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 100
  • Operating Voltage (VAC) : 80
  • Operating Voltage (VDC) : 80

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Guide Hardware : Without
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Action/Compliant Tail

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 200

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Shroud Style : Unshrouded
  • Signal Arrangement : Differential

Signal Characteristics


  • Data Rate (GBS) : 56
  • Differential Impedance (OHM) : 100
  • Number of Differential Pairs per Column : 8

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Backplane Connectors - 2198174-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2198174-1
Backplane Connectors 2198174-1
SWO, Recep Assy, 6P12C, 30PdNi, Sn

SWO, Recep Assy, 6P12C, 30PdNi, Sn

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
2198174-1
Backplane Connectors 2198174-1
Backplane Connectors

Backplane Connectors

Buy Now
Swo, Recep Assy, 6P12C, 30Pdni, Sn Amp - Te Connectivity - 76AC4712 - Newark, An Avnet Company
Chicago, IL, United States
Swo, Recep Assy, 6P12C, 30Pdni, Sn Amp - Te Connectivity
76AC4712
Swo, Recep Assy, 6P12C, 30Pdni, Sn Amp - Te Connectivity 76AC4712
SWO, Recep Assy, 6P12C, 30PdNi, Sn

SWO, Recep Assy, 6P12C, 30PdNi, Sn

Supplier's Site
Backplane Connectors - Specialized - 2198174-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2198174-1
Backplane Connectors - Specialized 2198174-1
CONN RCPT DUAL BEAM 144P EDGE MT

CONN RCPT DUAL BEAM 144P EDGE MT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2198174-1 2198174-1 2198174-1 76AC4712 2198174-1
Product Name High Speed Backplane Connectors Backplane Connectors Backplane Connectors Swo, Recep Assy, 6P12C, 30Pdni, Sn Amp - Te Connectivity Backplane Connectors - Specialized
Category Board to Board Connector
Termination Through Hole - Press-Fit
Voltage Rating 80 volts
Current Rating 0.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A114722-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Headers, Male Pins - A26621-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Backplane Connector Housings - 2684-044581-E-ND - DigiKey
Specs
Connector Type Type N; Housing for Female Sockets
Mounting Through Hole, Right Angle
Contact Pitch 2.01 mm (0.0790 inch)
View Details
Ribbon Cable Connectors - 102159-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers