TE Connectivity Mechanical Connectors 2197976-1

Description
Body Features Compatible Conductor Material : Copper, Aluminum Conductor Type : Stranded, Solid Primary Product Material : Aluminum Configuration Features Number of Bolts : 2 Visual Inspection : Yes Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 95 - 240 Compatible Conductor Range (AWGKC) : 4/0 - 500 Palm Hole Diameter : 13 Electrical Characteristics Voltage Class (KV) : ≤ 84 Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Terminal Lug Other Conductor Gauge Type : Metric Product Availability Product Availability : China Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper, Aluminum Conductor Type : Stranded, Solid Primary Product Material : Aluminum Configuration Features Number of Bolts : 2 Visual Inspection : Yes Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 95 - 240 Compatible Conductor Range (AWGKC) : 4/0 - 500 Palm Hole Diameter : 13 Electrical Characteristics Voltage Class (KV) : ≤ 84 Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Terminal Lug Other Conductor Gauge Type : Metric Product Availability Product Availability : China Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 2197976-1 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
2197976-1
Mechanical Connectors 2197976-1
Body Features Compatible Conductor Material : Copper, Aluminum Conductor Type : Stranded, Solid Primary Product Material : Aluminum Configuration Features Number of Bolts : 2 Visual Inspection : Yes Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 95 - 240 Compatible Conductor Range (AWGKC) : 4/0 - 500 Palm Hole Diameter : 13 Electrical Characteristics Voltage Class (KV) : ≤ 84 Operation/Applicatio n Mechanical Connector Product Type : Shear Bolt Terminal Lug Other Conductor Gauge Type : Metric Product Availability Product Availability : China Product Type Features Installation Technology : Shear Bolt

Body Features


  • Compatible Conductor Material : Copper, Aluminum
  • Conductor Type : Stranded, Solid
  • Primary Product Material : Aluminum

Configuration Features


  • Number of Bolts : 2
  • Visual Inspection : Yes

Dimensions


  • Compatible Conductor Cross-Section Range (MMSQ) : 95 - 240
  • Compatible Conductor Range (AWGKC) : 4/0 - 500
  • Palm Hole Diameter : 13

Electrical Characteristics


  • Voltage Class (KV) : ≤ 84

Operation/Application


  • Mechanical Connector Product Type : Shear Bolt Terminal Lug

Other


  • Conductor Gauge Type : Metric

Product Availability


  • Product Availability : China

Product Type Features


  • Installation Technology : Shear Bolt
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2197976-1
Product Name Mechanical Connectors
Mounting Shear Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1018-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Circular Connector Contacts - 1508-006-1157-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details