Body Features Cable Color : White Conductor Material : Silver-Coated High Strength Copper Alloy Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Blue, Red
Configuration Features Number of Conductors : 2 Number of Pairs : 1 Number of Strands : 19
Dimensions Conductor Diameter Range : .58 - .64 MM [.023 - .025 INCH ] Outside Cable Diameter : 1.98 MM [.078 INCH ] Strand Size (AWG) : 36 Wire Size (AWG) : 24 Wire Size (CMA) : 1.931
Electrical Characteristics Operating Voltage (VAC) : 600
Other Product Source : US, UK
Packaging Features Packaging Method : Package Packaging Quantity : 1000
Product Type Features Cable Style : Primary
Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features
- Cable Color : White
- Conductor Material : Silver-Coated High Strength Copper Alloy
- Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
- Wire Color (Base) : Blue, Red
Configuration Features
- Number of Conductors : 2
- Number of Pairs : 1
- Number of Strands : 19
Dimensions
- Conductor Diameter Range : .58 - .64 MM [.023 - .025 INCH ]
- Outside Cable Diameter : 1.98 MM [.078 INCH ]
- Strand Size (AWG) : 36
- Wire Size (AWG) : 24
- Wire Size (CMA) : 1.931
Electrical Characteristics
- Operating Voltage (VAC) : 600
Other
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 1000
Product Type Features
Usage Conditions
- Cable Type : Spec 55
- Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]