Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric
Configuration Features Number of Cores : 3
Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 95 - 240 Compatible Insulation Diameter Range : 28.9 - 42 MM [1.13 - 1.65 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 42
Industry Standards Compatible With Approved Standards Products : GB/T 12706.4-2008
Operation/Applicatio
n Dead Break Connection Product Type : T-Connector Marine-Offshore-Ship
building Certified : Yes
Other Installation Instruction : English
Product Availability Product Availability : Asia
Product Type Features Bushing Type : 630A, 1250A Cable Shield Style : Copper Tape Installation Technology : Mechanical Screened : Screened
Body Features
- Compatible Conductor Material : Copper, Aluminum
- Insulation Material : Polymeric
Configuration Features
Dimensions
- Compatible Conductor Cross-Section Range (MMSQ) : 95 - 240
- Compatible Insulation Diameter Range : 28.9 - 42 MM [1.13 - 1.65 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 42
Industry Standards
- Compatible With Approved Standards Products : GB/T 12706.4-2008
Operation/Application
- Dead Break Connection Product Type : T-Connector
- Marine-Offshore-Shipbuilding Certified : Yes
Other
- Installation Instruction : English
Product Availability
- Product Availability : Asia
Product Type Features
- Bushing Type : 630A, 1250A
- Cable Shield Style : Copper Tape
- Installation Technology : Mechanical
- Screened : Screened