Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric
Configuration Features Number of Cores : 1
Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 150 Compatible Insulation Diameter Range : 35 - 37.5 MM [1.37 - 1.47 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 42
Industry Standards Compatible With Approved Standards Products : GB/T 12706.4-2008
Operation/Applicatio
n Dead Break Connection Product Type : Inner Cone Marine-Offshore-Ship
building Certified : No
Other Installation Instruction : Chinese
Product Availability Product Availability : Asia
Product Type Features Bushing Type : Size 3 Cable Shield Style : Copper Tape Installation Technology : Wedge & Contact Ring Screened : Screened
Body Features
- Compatible Conductor Material : Aluminum, Copper
- Insulation Material : Polymeric
Configuration Features
Dimensions
- Compatible Conductor Cross-Section Range (MMSQ) : 150
- Compatible Insulation Diameter Range : 35 - 37.5 MM [1.37 - 1.47 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 42
Industry Standards
- Compatible With Approved Standards Products : GB/T 12706.4-2008
Operation/Application
- Dead Break Connection Product Type : Inner Cone
- Marine-Offshore-Shipbuilding Certified : No
Other
- Installation Instruction : Chinese
Product Availability
- Product Availability : Asia
Product Type Features
- Bushing Type : Size 3
- Cable Shield Style : Copper Tape
- Installation Technology : Wedge & Contact Ring
- Screened : Screened