TE Connectivity Dead Break Connections 2197828-4

Description
Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 120 Compatible Insulation Diameter Range : 33 - 36 MM  [1.29 - 1.41 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : GB/T 12706.4-2008 Operation/Applicatio n Dead Break Connection Product Type : Inner Cone Marine-Offshore-Ship building Certified : No Other Installation Instruction : Chinese Product Availability Product Availability : Asia Product Type Features Bushing Type : Size 2 Cable Shield Style : Copper Tape Installation Technology : Wedge & Contact Ring Screened : Screened
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 120 Compatible Insulation Diameter Range : 33 - 36 MM  [1.29 - 1.41 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : GB/T 12706.4-2008 Operation/Applicatio n Dead Break Connection Product Type : Inner Cone Marine-Offshore-Ship building Certified : No Other Installation Instruction : Chinese Product Availability Product Availability : Asia Product Type Features Bushing Type : Size 2 Cable Shield Style : Copper Tape Installation Technology : Wedge & Contact Ring Screened : Screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - 2197828-4 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
2197828-4
Dead Break Connections 2197828-4
Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 120 Compatible Insulation Diameter Range : 33 - 36 MM  [1.29 - 1.41 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : GB/T 12706.4-2008 Operation/Applicatio n Dead Break Connection Product Type : Inner Cone Marine-Offshore-Ship building Certified : No Other Installation Instruction : Chinese Product Availability Product Availability : Asia Product Type Features Bushing Type : Size 2 Cable Shield Style : Copper Tape Installation Technology : Wedge & Contact Ring Screened : Screened

Body Features


  • Compatible Conductor Material : Aluminum, Copper
  • Insulation Material : Polymeric

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Conductor Cross-Section Range (MMSQ) : 120
  • Compatible Insulation Diameter Range : 33 - 36 MM  [1.29 - 1.41 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 42

Industry Standards


  • Compatible With Approved Standards Products : GB/T 12706.4-2008

Operation/Application


  • Dead Break Connection Product Type : Inner Cone
  • Marine-Offshore-Shipbuilding Certified : No

Other


  • Installation Instruction : Chinese

Product Availability


  • Product Availability : Asia

Product Type Features


  • Bushing Type : Size 2
  • Cable Shield Style : Copper Tape
  • Installation Technology : Wedge & Contact Ring
  • Screened : Screened
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2197828-4
Product Name Dead Break Connections
Mounting Wedge & Contact Ring
Unlock Full Specs
to access all available technical data

Similar Products