Body Features Blocked : Yes Compatible Conductor Material : Copper, Aluminum Conductor Type : Stranded, Sector, Solid Primary Product Material : Aluminum
Configuration Features Number of Bolts : 2 Visual Inspection : Yes
Dimensions Bolt Head Size (Across Flats) (MM) : 17 Compatible Conductor Cross-Section Range (MMSQ) : 35 - 150 Compatible Conductor Range (AWGKC) : 2 - 300 Inside Diameter Range : 15.8 MM [.62 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 42
Operation/Applicatio
n Mechanical Connector Product Type : Mechanical Connector
Product Availability Product Availability : China
Product Type Features Installation Technology : Shear Bolt
Body Features
- Blocked : Yes
- Compatible Conductor Material : Copper, Aluminum
- Conductor Type : Stranded, Sector, Solid
- Primary Product Material : Aluminum
Configuration Features
- Number of Bolts : 2
- Visual Inspection : Yes
Dimensions
- Bolt Head Size (Across Flats) (MM) : 17
- Compatible Conductor Cross-Section Range (MMSQ) : 35 - 150
- Compatible Conductor Range (AWGKC) : 2 - 300
- Inside Diameter Range : 15.8 MM [.62 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 42
Operation/Application
- Mechanical Connector Product Type : Mechanical Connector
Product Availability
- Product Availability : China
Product Type Features
- Installation Technology : Shear Bolt