TE Connectivity Dead Break Connections 2197049-2

Description
Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : Inner Cone Other Installation Instruction : English Product Availability Product Availability : Worldwide Product Type Features Bushing Type : Size 2 Installation Technology : Wedge & Contact Ring
Request a Quote
Description
Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : Inner Cone Other Installation Instruction : English Product Availability Product Availability : Worldwide Product Type Features Bushing Type : Size 2 Installation Technology : Wedge & Contact Ring
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - 2197049-2 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
2197049-2
Dead Break Connections 2197049-2
Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : Inner Cone Other Installation Instruction : English Product Availability Product Availability : Worldwide Product Type Features Bushing Type : Size 2 Installation Technology : Wedge & Contact Ring

Electrical Characteristics


  • Voltage Class (KV) : ≤ 42

Industry Standards


  • Compatible With Approved Standards Products : HD629.1-S2

Operation/Application


  • Dead Break Connection Product Type : Inner Cone

Other


  • Installation Instruction : English

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Bushing Type : Size 2
  • Installation Technology : Wedge & Contact Ring
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2197049-2
Product Name Dead Break Connections
Mounting Wedge & Contact Ring
Unlock Full Specs
to access all available technical data

Similar Products