Electrical Characteristics Voltage Class (KV) : ≤ 52
Industry Standards Compatible With Approved Standards Products : HD629.1-S2
Operation/Applicatio
n Dead Break Connection Product Type : Inner Cone
Other Installation Instruction : English
Product Availability Product Availability : Worldwide
Product Type Features Bushing Type : Size 3
Electrical Characteristics
- Voltage Class (KV) : ≤ 52
Industry Standards
- Compatible With Approved Standards Products : HD629.1-S2
Operation/Application
- Dead Break Connection Product Type : Inner Cone
Other
- Installation Instruction : English
Product Availability
- Product Availability : Worldwide
Product Type Features