TE Connectivity Antennas 2195766-1

Description
Body Features Product Weight : 30 G  [1.0582 OZ ] Configuration Features Antenna Protocol : Galileo, GPS, GNSS Antenna Style : Embedded Band Type : Dual Band Number of Ports : 1 Dimensions Product Height : 8.9 MM  [.35 INCH ] Product Length : 38 MM  [1.5 INCH ] Product Width : 38 MM  [1.5 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Wireless Application : GNSS Mechanical Attachment Mounts To : Printed Circuit Board Polarization : RHCP Region : Global Operation/Applicatio n Wireless Standard : GPS Packaging Features Packaging Method : Box & Tray Product Type Features Antenna Connection Type : Tab Mount (Through Hole) Signal Characteristics Frequency Band (MHZ) : 1559 - 1591 Gain (Max) (DB) : 4.5 Usage Conditions Application by Region : GNSS - Global - L1 - 1575.4, GPS - Global - L2 - 1227 MHz
Request a Quote Datasheet
Description
Body Features Product Weight : 30 G  [1.0582 OZ ] Configuration Features Antenna Protocol : Galileo, GPS, GNSS Antenna Style : Embedded Band Type : Dual Band Number of Ports : 1 Dimensions Product Height : 8.9 MM  [.35 INCH ] Product Length : 38 MM  [1.5 INCH ] Product Width : 38 MM  [1.5 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Wireless Application : GNSS Mechanical Attachment Mounts To : Printed Circuit Board Polarization : RHCP Region : Global Operation/Applicatio n Wireless Standard : GPS Packaging Features Packaging Method : Box & Tray Product Type Features Antenna Connection Type : Tab Mount (Through Hole) Signal Characteristics Frequency Band (MHZ) : 1559 - 1591 Gain (Max) (DB) : 4.5 Usage Conditions Application by Region : GNSS - Global - L1 - 1575.4, GPS - Global - L2 - 1227 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2195766-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2195766-1
Antennas 2195766-1
Body Features Product Weight : 30 G  [1.0582 OZ ] Configuration Features Antenna Protocol : Galileo, GPS, GNSS Antenna Style : Embedded Band Type : Dual Band Number of Ports : 1 Dimensions Product Height : 8.9 MM  [.35 INCH ] Product Length : 38 MM  [1.5 INCH ] Product Width : 38 MM  [1.5 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Wireless Application : GNSS Mechanical Attachment Mounts To : Printed Circuit Board Polarization : RHCP Region : Global Operation/Applicatio n Wireless Standard : GPS Packaging Features Packaging Method : Box & Tray Product Type Features Antenna Connection Type : Tab Mount (Through Hole) Signal Characteristics Frequency Band (MHZ) : 1559 - 1591 Gain (Max) (DB) : 4.5 Usage Conditions Application by Region : GNSS - Global - L1 - 1575.4, GPS - Global - L2 - 1227 MHz

Body Features


  • Product Weight : 30 G  [1.0582 OZ ]

Configuration Features


  • Antenna Protocol : Galileo, GPS, GNSS
  • Antenna Style : Embedded
  • Band Type : Dual Band
  • Number of Ports : 1

Dimensions


  • Product Height : 8.9 MM  [.35 INCH ]
  • Product Length : 38 MM  [1.5 INCH ]
  • Product Width : 38 MM  [1.5 INCH ]

Electrical Characteristics


  • Active Antenna : No
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Wireless Application : GNSS

Mechanical Attachment


  • Mounts To : Printed Circuit Board
  • Polarization : RHCP
  • Region : Global

Operation/Application


  • Wireless Standard : GPS

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Antenna Connection Type : Tab Mount (Through Hole)

Signal Characteristics


  • Frequency Band (MHZ) : 1559 - 1591
  • Gain (Max) (DB) : 4.5

Usage Conditions


  • Application by Region : GNSS - Global - L1 - 1575.4, GPS - Global - L2 - 1227 MHz
Buy Now
Swedesboro, NJ, United States
Antennas
2195766-1
Antennas 2195766-1
Antennas

Antennas

Buy Now
RF Antennas - A144734-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A144734-ND
RF Antennas A144734-ND
1.227GHz, 1.575GHz GNSS Ceramic Patch RF Antenna 1.224GHz ~ 1.23GHz, 1.572GHz ~ 1.587GHz 4dBi, 5dBi Pin Adhesive

1.227GHz, 1.575GHz GNSS Ceramic Patch RF Antenna 1.224GHz ~ 1.23GHz, 1.572GHz ~ 1.587GHz 4dBi, 5dBi Pin Adhesive

Buy Now Datasheet
RF Antennas - 2195766-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2195766-1
RF Antennas 2195766-1
1.227GHz, 1.575GHz GNSS Ceramic Patch RF Antenna 1.224GHz ~ 1.23GHz, 1.572GHz ~ 1.587GHz 4dBi, 5dBi Pin Adhesive

1.227GHz, 1.575GHz GNSS Ceramic Patch RF Antenna 1.224GHz ~ 1.23GHz, 1.572GHz ~ 1.587GHz 4dBi, 5dBi Pin Adhesive

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
2195766-1
Antennas 2195766-1
Antennas GNSS L1L2 4mm

Antennas GNSS L1L2 4mm

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 2195766-1 2195766-1 A144734-ND 2195766-1 2195766-1
Product Name Antennas Antennas RF Antennas RF Antennas Antennas
Applications Modem or Wireless Network; GNSS GPS; GNSS GNSS
Polarization Right Hand Circular
Primary Frequency Range 1559.0 to 1591.0 MHz 1227.0 to 1575.0 MHz
Gain 4.5 dB 4 to 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2118909-7 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2344654-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
RF Antennas - 2118315-2 - Quarktwin Technology Ltd.
Specs
Applications Bluetooth, Wi-Fi, Zigbee™
Technology Type Stamped Metal
View Details
Antennas - 2108971-7 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers