TE Connectivity RF Cable Assemblies 2195633-8

Description
Body Features Body Plating : Gold Cable Color : Black Conductor Material : Copper Conductor Plating Material : Gold Ferrule Material : Brass Jacket Material : FEP Configuration Features Number of Connectorized Ends : 2 Number of Positions : Coaxial Dimensions Outside Cable Diameter : 1.13 MM  [.044 INCH ] Wire Size (AWG) : 32 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 300 Voltage : 15 V Other Cable Assembly Length : .1 M  [.328 FT ] Dielectric Material : FEP Product Type Features Cable Assembly Type : UMCC Coaxial Cable Type : OD 1.32 mm Connector Type (End A) : UMCC Plug Connector Type (End B) : UMCC Plug Product Designation : Ultra-miniature Product Type : Cable Assembly RF Connector Type : Ultraminiature Coax Shrink Tubing : With Signal Characteristics Frequency (GHZ) : DC - 6 Velocity of Propagation : 70% Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Body Plating : Gold Cable Color : Black Conductor Material : Copper Conductor Plating Material : Gold Ferrule Material : Brass Jacket Material : FEP Configuration Features Number of Connectorized Ends : 2 Number of Positions : Coaxial Dimensions Outside Cable Diameter : 1.13 MM  [.044 INCH ] Wire Size (AWG) : 32 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 300 Voltage : 15 V Other Cable Assembly Length : .1 M  [.328 FT ] Dielectric Material : FEP Product Type Features Cable Assembly Type : UMCC Coaxial Cable Type : OD 1.32 mm Connector Type (End A) : UMCC Plug Connector Type (End B) : UMCC Plug Product Designation : Ultra-miniature Product Type : Cable Assembly RF Connector Type : Ultraminiature Coax Shrink Tubing : With Signal Characteristics Frequency (GHZ) : DC - 6 Velocity of Propagation : 70% Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2195633-8 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2195633-8
RF Cable Assemblies 2195633-8
Body Features Body Plating : Gold Cable Color : Black Conductor Material : Copper Conductor Plating Material : Gold Ferrule Material : Brass Jacket Material : FEP Configuration Features Number of Connectorized Ends : 2 Number of Positions : Coaxial Dimensions Outside Cable Diameter : 1.13 MM  [.044 INCH ] Wire Size (AWG) : 32 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 300 Voltage : 15 V Other Cable Assembly Length : .1 M  [.328 FT ] Dielectric Material : FEP Product Type Features Cable Assembly Type : UMCC Coaxial Cable Type : OD 1.32 mm Connector Type (End A) : UMCC Plug Connector Type (End B) : UMCC Plug Product Designation : Ultra-miniature Product Type : Cable Assembly RF Connector Type : Ultraminiature Coax Shrink Tubing : With Signal Characteristics Frequency (GHZ) : DC - 6 Velocity of Propagation : 70% Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Plating : Gold
  • Cable Color : Black
  • Conductor Material : Copper
  • Conductor Plating Material : Gold
  • Ferrule Material : Brass
  • Jacket Material : FEP

Configuration Features


  • Number of Connectorized Ends : 2
  • Number of Positions : Coaxial

Dimensions


  • Outside Cable Diameter : 1.13 MM  [.044 INCH ]
  • Wire Size (AWG) : 32

Electrical Characteristics


  • Impedance (OHM) : 50
  • Insulation Resistance (MEGO) : 300
  • Voltage : 15 V

Other


  • Cable Assembly Length : .1 M  [.328 FT ]
  • Dielectric Material : FEP

Product Type Features


  • Cable Assembly Type : UMCC
  • Coaxial Cable Type : OD 1.32 mm
  • Connector Type (End A) : UMCC Plug
  • Connector Type (End B) : UMCC Plug
  • Product Designation : Ultra-miniature
  • Product Type : Cable Assembly
  • RF Connector Type : Ultraminiature Coax
  • Shrink Tubing : With

Signal Characteristics


  • Frequency (GHZ) : DC - 6
  • Velocity of Propagation : 70%

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2195633-8
Product Name RF Cable Assemblies
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064391-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details
3 suppliers
Cable Assembly - 450-02291333-000 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
View Details
Twisted Pair Cable - 045094-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers