TE Connectivity RF Cable Assemblies 2195633-5

Description
Body Features Jacket Material : FEP Dimensions Outside Cable Diameter : 1.32 MM  [.051 INCH ] Wire Size (AWG) : 30 - 32 Electrical Characteristics Impedance (OHM) : 50 Other Cable Assembly Length : .1 M  [.32 FT ] Product Type Features Cable Assembly Type : UMCC Coaxial Cable Type : OD 1.32 mm Connector Type (End A) : UMCC Plug Connector Type (End B) : UMCC Plug Product Type : Cable Assembly RF Connector Type : Coax Signal Characteristics Frequency (GHZ) : DC - 6 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Jacket Material : FEP Dimensions Outside Cable Diameter : 1.32 MM  [.051 INCH ] Wire Size (AWG) : 30 - 32 Electrical Characteristics Impedance (OHM) : 50 Other Cable Assembly Length : .1 M  [.32 FT ] Product Type Features Cable Assembly Type : UMCC Coaxial Cable Type : OD 1.32 mm Connector Type (End A) : UMCC Plug Connector Type (End B) : UMCC Plug Product Type : Cable Assembly RF Connector Type : Coax Signal Characteristics Frequency (GHZ) : DC - 6 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2195633-5 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2195633-5
RF Cable Assemblies 2195633-5
Body Features Jacket Material : FEP Dimensions Outside Cable Diameter : 1.32 MM  [.051 INCH ] Wire Size (AWG) : 30 - 32 Electrical Characteristics Impedance (OHM) : 50 Other Cable Assembly Length : .1 M  [.32 FT ] Product Type Features Cable Assembly Type : UMCC Coaxial Cable Type : OD 1.32 mm Connector Type (End A) : UMCC Plug Connector Type (End B) : UMCC Plug Product Type : Cable Assembly RF Connector Type : Coax Signal Characteristics Frequency (GHZ) : DC - 6 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Jacket Material : FEP

Dimensions


  • Outside Cable Diameter : 1.32 MM  [.051 INCH ]
  • Wire Size (AWG) : 30 - 32

Electrical Characteristics


  • Impedance (OHM) : 50

Other


  • Cable Assembly Length : .1 M  [.32 FT ]

Product Type Features


  • Cable Assembly Type : UMCC
  • Coaxial Cable Type : OD 1.32 mm
  • Connector Type (End A) : UMCC Plug
  • Connector Type (End B) : UMCC Plug
  • Product Type : Cable Assembly
  • RF Connector Type : Coax

Signal Characteristics


  • Frequency (GHZ) : DC - 6

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2195633-5
Product Name RF Cable Assemblies
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064563-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 1 ft (3.05 dm)
View Details
Cable Assembly - 493-06171917-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details