TE Connectivity ™ Circular Connectors - Circular Connectors - Backshells and Cable Clamps - 218M720-19A12 218M720-19A12

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 772288-218M720-19A12 Series: 218M7 Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Termination Ring Shielding: Shielded For Use With/Related Products: Bendix 10-214, Cannon CA-RX, MIL-DTL-5015D Class A, E, R Connectors Shell Size - Insert: 20 Material: Aluminum Alloy Plating: Cadmium Includes: 4 pcs - 1 Backshell, 1 O-Ring, 2 Screws Cable Exit: 180° Categories: Connectors, Interconnects Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 772288-218M720-19A12 Series: 218M7 Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Termination Ring Shielding: Shielded For Use With/Related Products: Bendix 10-214, Cannon CA-RX, MIL-DTL-5015D Class A, E, R Connectors Shell Size - Insert: 20 Material: Aluminum Alloy Plating: Cadmium Includes: 4 pcs - 1 Backshell, 1 O-Ring, 2 Screws Cable Exit: 180° Categories: Connectors, Interconnects Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - 218M720-19A12 - 772288-218M720-19A12 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - 218M720-19A12
772288-218M720-19A12
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - 218M720-19A12 772288-218M720-19A12
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 772288-218M720-19A12 Series: 218M7 Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Termination Ring Shielding: Shielded For Use With/Related Products: Bendix 10-214, Cannon CA-RX, MIL-DTL-5015D Class A, E, R Connectors Shell Size - Insert: 20 Material: Aluminum Alloy Plating: Cadmium Includes: 4 pcs - 1 Backshell, 1 O-Ring, 2 Screws Cable Exit: 180° Categories: Connectors, Interconnects Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 772288-218M720-19A12
Series: 218M7
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Termination Ring
Shielding: Shielded
For Use With/Related Products: Bendix 10-214, Cannon CA-RX, MIL-DTL-5015D Class A, E, R Connectors
Shell Size - Insert: 20
Material: Aluminum Alloy
Plating: Cadmium
Includes: 4 pcs - 1 Backshell, 1 O-Ring, 2 Screws
Cable Exit: 180°
Categories: Connectors, Interconnects
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 772288-218M720-19A12
Product Name Circular Connectors - Circular Connectors - Backshells and Cable Clamps - 218M720-19A12
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Edge Card Straight Solder Type Connector - 83808-D2A1N - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details