TE Connectivity Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 218M620B19A

Description
Win Source Part Number: 1081291-218M620B19A Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: 218M6 Type: Backshell, Heat Shrink Adapter Color: Olive Drab Package: Bulk Shielding: Unshielded For Use With/Related Products: Bendix 10-214, Cannon CA-RX, MIL-DTL-5015D Class A, E, R Connectors Standard Package: 1 Shell Size - Insert: 20 Material: Aluminum Alloy Plating: Cadmium Includes: 4 pcs - 1 Backshell, 1 O-Ring, 2 Screws Diameter - Outside: 1.480" (37.59mm) Thread Size: 1 1/8-18 UNEF Cable Exit: 180° Alternative Parts (Cross-Reference): 218M620B19A778709-00 0; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: 778709-000 Base Product Number: 218M620 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1081291-218M620B19A Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: 218M6 Type: Backshell, Heat Shrink Adapter Color: Olive Drab Package: Bulk Shielding: Unshielded For Use With/Related Products: Bendix 10-214, Cannon CA-RX, MIL-DTL-5015D Class A, E, R Connectors Standard Package: 1 Shell Size - Insert: 20 Material: Aluminum Alloy Plating: Cadmium Includes: 4 pcs - 1 Backshell, 1 O-Ring, 2 Screws Diameter - Outside: 1.480" (37.59mm) Thread Size: 1 1/8-18 UNEF Cable Exit: 180° Alternative Parts (Cross-Reference): 218M620B19A778709-00 0; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: 778709-000 Base Product Number: 218M620 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1081291-218M620B19A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1081291-218M620B19A
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1081291-218M620B19A
Win Source Part Number: 1081291-218M620B19A Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: 218M6 Type: Backshell, Heat Shrink Adapter Color: Olive Drab Package: Bulk Shielding: Unshielded For Use With/Related Products: Bendix 10-214, Cannon CA-RX, MIL-DTL-5015D Class A, E, R Connectors Standard Package: 1 Shell Size - Insert: 20 Material: Aluminum Alloy Plating: Cadmium Includes: 4 pcs - 1 Backshell, 1 O-Ring, 2 Screws Diameter - Outside: 1.480" (37.59mm) Thread Size: 1 1/8-18 UNEF Cable Exit: 180° Alternative Parts (Cross-Reference): 218M620B19A778709-00 0; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: 778709-000 Base Product Number: 218M620 RoHS Status: RoHS non-compliant

Win Source Part Number: 1081291-218M620B19A
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: 218M6
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Package: Bulk
Shielding: Unshielded
For Use With/Related Products: Bendix 10-214, Cannon CA-RX, MIL-DTL-5015D Class A, E, R Connectors
Standard Package: 1
Shell Size - Insert: 20
Material: Aluminum Alloy
Plating: Cadmium
Includes: 4 pcs - 1 Backshell, 1 O-Ring, 2 Screws
Diameter - Outside: 1.480" (37.59mm)
Thread Size: 1 1/8-18 UNEF
Cable Exit: 180°
Alternative Parts (Cross-Reference): 218M620B19A778709-000;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Other Names: 778709-000
Base Product Number: 218M620
RoHS Status: RoHS non-compliant

Buy Now Datasheet
218M620B19A Raychem - Te Connectivity - 44M9870 - Newark, An Avnet Company
Chicago, IL, United States
218M620B19A Raychem - Te Connectivity
44M9870
218M620B19A Raychem - Te Connectivity 44M9870
218M620B19A

218M620B19A

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1081291-218M620B19A 44M9870
Product Name Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 218M620B19A Raychem - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 101018 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details