TE Connectivity Backplane Conn, Header, 64Pos, 3.9Mm; Product Range Te Connectivity 2187799-1

Description
BACKPLANE CONN, HEADER, 64POS, 3.9MM; Product Range:STRADA Whisper Series; No. of Contacts:64Contacts; Pitch Spacing:3.9mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2.5mm; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONN, HEADER, 64POS, 3.9MM; Product Range:STRADA Whisper Series; No. of Contacts:64Contacts; Pitch Spacing:3.9mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2.5mm; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Conn, Header, 64Pos, 3.9Mm; Product Range Te Connectivity - 41AH6317 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Header, 64Pos, 3.9Mm; Product Range Te Connectivity
41AH6317
Backplane Conn, Header, 64Pos, 3.9Mm; Product Range Te Connectivity 41AH6317
BACKPLANE CONN, HEADER, 64POS, 3.9MM; Product Range:STRADA Whisper Series; No. of Contacts:64Contacts; Pitch Spacing:3.9mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2.5mm; Contact Plating:- RoHS Compliant: Yes

BACKPLANE CONN, HEADER, 64POS, 3.9MM; Product Range:STRADA Whisper Series; No. of Contacts:64Contacts; Pitch Spacing:3.9mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2.5mm; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 41AH6317
Product Name Backplane Conn, Header, 64Pos, 3.9Mm; Product Range Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Discrete Sockets - 1730908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details