TE Connectivity High Speed Backplane Connectors 2187726-1

Description
Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 6 Number of Pairs : 24 Number of Positions : 48 Number of Rows : 4 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : .5 Dimensions Row-to-Row Spacing : 2.5 MM  [.098 INCH ] Housing Features Centerline (Pitch) : 3.9 MM  [.154 INCH ] Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Characteristics Differential Impedance (OHM) : 92 Number of Differential Pairs per Column : 4 Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 6 Number of Pairs : 24 Number of Positions : 48 Number of Rows : 4 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : .5 Dimensions Row-to-Row Spacing : 2.5 MM  [.098 INCH ] Housing Features Centerline (Pitch) : 3.9 MM  [.154 INCH ] Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Characteristics Differential Impedance (OHM) : 92 Number of Differential Pairs per Column : 4 Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2187726-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2187726-1
High Speed Backplane Connectors 2187726-1
Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 6 Number of Pairs : 24 Number of Positions : 48 Number of Rows : 4 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : .5 Dimensions Row-to-Row Spacing : 2.5 MM  [.098 INCH ] Housing Features Centerline (Pitch) : 3.9 MM  [.154 INCH ] Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Characteristics Differential Impedance (OHM) : 92 Number of Differential Pairs per Column : 4 Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Number of Columns : 6
  • Number of Pairs : 24
  • Number of Positions : 48
  • Number of Rows : 4
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : .5

Dimensions


  • Row-to-Row Spacing : 2.5 MM  [.098 INCH ]

Housing Features


  • Centerline (Pitch) : 3.9 MM  [.154 INCH ]

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Partially Shrouded

Signal Characteristics


  • Differential Impedance (OHM) : 92
  • Number of Differential Pairs per Column : 4

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Board to Board & Mezzanine Connectors - 2187726-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
2187726-1
Board to Board & Mezzanine Connectors 2187726-1
SW PIR HDR BP, 92OHM, 4X6 OEW

SW PIR HDR BP, 92OHM, 4X6 OEW

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
2187726-1
Board to Board & Mezzanine Connectors 2187726-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Backplane Connectors - Specialized - 2187726-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2187726-1
Backplane Connectors - Specialized 2187726-1
SW PIR HDR BP, 92OHM, 4X6 OEW

SW PIR HDR BP, 92OHM, 4X6 OEW

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2187726-1 2187726-1 2187726-1
Product Name High Speed Backplane Connectors Board to Board & Mezzanine Connectors Backplane Connectors - Specialized
Category Board to Board Connector
Current Rating 0.5 amps
Contact Pitch 3.91 mm (0.1540 inch)
Unlock Full Specs
to access all available technical data