TE Connectivity Backplane Conn, Header, 48Pos, 3.9Mm; Product Range Te Connectivity 2187726-1

Description
BACKPLANE CONN, HEADER, 48POS, 3.9MM; Product Range:STRADA Whisper Series; No. of Contacts:48Contacts; Pitch Spacing:3.9mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2.5mm; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONN, HEADER, 48POS, 3.9MM; Product Range:STRADA Whisper Series; No. of Contacts:48Contacts; Pitch Spacing:3.9mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2.5mm; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Conn, Header, 48Pos, 3.9Mm; Product Range Te Connectivity - 41AH6316 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Header, 48Pos, 3.9Mm; Product Range Te Connectivity
41AH6316
Backplane Conn, Header, 48Pos, 3.9Mm; Product Range Te Connectivity 41AH6316
BACKPLANE CONN, HEADER, 48POS, 3.9MM; Product Range:STRADA Whisper Series; No. of Contacts:48Contacts; Pitch Spacing:3.9mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2.5mm; Contact Plating:- RoHS Compliant: Yes

BACKPLANE CONN, HEADER, 48POS, 3.9MM; Product Range:STRADA Whisper Series; No. of Contacts:48Contacts; Pitch Spacing:3.9mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2.5mm; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 41AH6316
Product Name Backplane Conn, Header, 48Pos, 3.9Mm; Product Range Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
611 Series TO Pin Circle Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
DIL Sockets - 1831562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details