TE Connectivity Conn, Backplane, Header, 32Pos, 3.9Mm; Product Range Te Connectivity 2187724-1

Description
CONN, BACKPLANE, HEADER, 32POS, 3.9MM; Product Range:STRADA Whisper Series; No. of Contacts:32Contacts; Pitch Spacing:3.9mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2.5mm; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
CONN, BACKPLANE, HEADER, 32POS, 3.9MM; Product Range:STRADA Whisper Series; No. of Contacts:32Contacts; Pitch Spacing:3.9mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2.5mm; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Backplane, Header, 32Pos, 3.9Mm; Product Range Te Connectivity - 41AH6315 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Backplane, Header, 32Pos, 3.9Mm; Product Range Te Connectivity
41AH6315
Conn, Backplane, Header, 32Pos, 3.9Mm; Product Range Te Connectivity 41AH6315
CONN, BACKPLANE, HEADER, 32POS, 3.9MM; Product Range:STRADA Whisper Series; No. of Contacts:32Contacts; Pitch Spacing:3.9mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2.5mm; Contact Plating:- RoHS Compliant: Yes

CONN, BACKPLANE, HEADER, 32POS, 3.9MM; Product Range:STRADA Whisper Series; No. of Contacts:32Contacts; Pitch Spacing:3.9mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2.5mm; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 41AH6315
Product Name Conn, Backplane, Header, 32Pos, 3.9Mm; Product Range Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
IC Socket Adapters - 2651075 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
499 Series TO/SOT Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 10 milliohms
Operating Temperature -55 to 155 C (-67 to 311 F)
View Details