TE Connectivity High Speed Backplane Connectors 2187724-1

Description
Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 4 Number of Positions : 32 Number of Rows : 4 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : .5 Dimensions Row-to-Row Spacing : 2.5 MM  [.098 INCH ] Electrical Characteristics Impedance (OHM) : 92 Housing Features Centerline (Pitch) : 3.9 MM  [.154 INCH ] Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 4 Number of Positions : 32 Number of Rows : 4 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : .5 Dimensions Row-to-Row Spacing : 2.5 MM  [.098 INCH ] Electrical Characteristics Impedance (OHM) : 92 Housing Features Centerline (Pitch) : 3.9 MM  [.154 INCH ] Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2187724-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2187724-1
High Speed Backplane Connectors 2187724-1
Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 4 Number of Positions : 32 Number of Rows : 4 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : .5 Dimensions Row-to-Row Spacing : 2.5 MM  [.098 INCH ] Electrical Characteristics Impedance (OHM) : 92 Housing Features Centerline (Pitch) : 3.9 MM  [.154 INCH ] Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Number of Columns : 4
  • Number of Positions : 32
  • Number of Rows : 4
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : .5

Dimensions


  • Row-to-Row Spacing : 2.5 MM  [.098 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 92

Housing Features


  • Centerline (Pitch) : 3.9 MM  [.154 INCH ]

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Partially Shrouded

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Board to Board & Mezzanine Connectors - 2187724-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
2187724-1
Board to Board & Mezzanine Connectors 2187724-1
SW PIR HDR BP, 92OHM, 4X4 OEW

SW PIR HDR BP, 92OHM, 4X4 OEW

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
2187724-1
Board to Board & Mezzanine Connectors 2187724-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Backplane Connectors - Specialized - 2187724-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2187724-1
Backplane Connectors - Specialized 2187724-1
SW PIR HDR BP, 92OHM, 4X4 OEW

SW PIR HDR BP, 92OHM, 4X4 OEW

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2187724-1 2187724-1 2187724-1
Product Name High Speed Backplane Connectors Board to Board & Mezzanine Connectors Backplane Connectors - Specialized
Category Board to Board Connector
Termination Through Hole - Press-Fit
Current Rating 0.5 amps
Contact Pitch 3.91 mm (0.1540 inch)
Unlock Full Specs
to access all available technical data