TE Connectivity High Speed Backplane Connectors 2187658-1

Description
Body Features Primary Product Color : Black Shield Material : Copper Alloy Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 6 Number of Ground Positions : 30 Number of Pairs : 24 Number of Positions : 48 Number of Power Positions : 48 Number of Rows : 4 Number of Signal Positions : 48 PCB Mount Orientation : Right Angle Pairs per Column : 4 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .4 Contact Shape & Form : Dual Beam Contact Type : Receptacle PCB Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 2.5 MM  [.098 INCH ] Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VAC) : 80 Housing Features Centerline (Pitch) : 3.9 MM  [.154 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 200 Packaging Features Packaging Method : Tube Product Type Features Backplane Module Type : Center Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Signal Arrangement : Differential Signal Characteristics Data Rate (GBS) : 56 Differential Impedance (OHM) : 100 Number of Differential Pairs per Column : 8 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Shield Material : Copper Alloy Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 6 Number of Ground Positions : 30 Number of Pairs : 24 Number of Positions : 48 Number of Power Positions : 48 Number of Rows : 4 Number of Signal Positions : 48 PCB Mount Orientation : Right Angle Pairs per Column : 4 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .4 Contact Shape & Form : Dual Beam Contact Type : Receptacle PCB Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 2.5 MM  [.098 INCH ] Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VAC) : 80 Housing Features Centerline (Pitch) : 3.9 MM  [.154 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 200 Packaging Features Packaging Method : Tube Product Type Features Backplane Module Type : Center Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Signal Arrangement : Differential Signal Characteristics Data Rate (GBS) : 56 Differential Impedance (OHM) : 100 Number of Differential Pairs per Column : 8 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2187658-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2187658-1
High Speed Backplane Connectors 2187658-1
Body Features Primary Product Color : Black Shield Material : Copper Alloy Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 6 Number of Ground Positions : 30 Number of Pairs : 24 Number of Positions : 48 Number of Power Positions : 48 Number of Rows : 4 Number of Signal Positions : 48 PCB Mount Orientation : Right Angle Pairs per Column : 4 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .4 Contact Shape & Form : Dual Beam Contact Type : Receptacle PCB Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 2.5 MM  [.098 INCH ] Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VAC) : 80 Housing Features Centerline (Pitch) : 3.9 MM  [.154 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 200 Packaging Features Packaging Method : Tube Product Type Features Backplane Module Type : Center Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Signal Arrangement : Differential Signal Characteristics Data Rate (GBS) : 56 Differential Impedance (OHM) : 100 Number of Differential Pairs per Column : 8 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Shield Material : Copper Alloy

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Number of Columns : 6
  • Number of Ground Positions : 30
  • Number of Pairs : 24
  • Number of Positions : 48
  • Number of Power Positions : 48
  • Number of Rows : 4
  • Number of Signal Positions : 48
  • PCB Mount Orientation : Right Angle
  • Pairs per Column : 4

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .4
  • Contact Shape & Form : Dual Beam
  • Contact Type : Receptacle
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Row-to-Row Spacing : 2.5 MM  [.098 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 100
  • Operating Voltage (VAC) : 80

Housing Features


  • Centerline (Pitch) : 3.9 MM  [.154 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Guide Hardware : Without
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Action/Compliant Tail

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 200

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Backplane Module Type : Center
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Shroud Style : Unshrouded
  • Signal Arrangement : Differential

Signal Characteristics


  • Data Rate (GBS) : 56
  • Differential Impedance (OHM) : 100
  • Number of Differential Pairs per Column : 8

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Connectors I/O - Data (USB, IEEE1394, etc), MIL Type/IP Rated Pkg - 2187658-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Data (USB, IEEE1394, etc), MIL Type/IP Rated Pkg
2187658-1
Connectors I/O - Data (USB, IEEE1394, etc), MIL Type/IP Rated Pkg 2187658-1
Connectors I/O - Data (USB, IEEE1394, etc), MIL Type/IP Rated Pkg

Connectors I/O - Data (USB, IEEE1394, etc), MIL Type/IP Rated Pkg

Buy Now
Backplane Connectors - 2187658-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2187658-1
Backplane Connectors 2187658-1
SW PIR RECT, 100OHM, 4X6

SW PIR RECT, 100OHM, 4X6

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
2187658-1
Backplane Connectors 2187658-1
Backplane Connectors

Backplane Connectors

Buy Now
Backplane Connectors - Specialized - 2187658-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2187658-1
Backplane Connectors - Specialized 2187658-1
SW PIR RECT, 100OHM, 4X6

SW PIR RECT, 100OHM, 4X6

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Powell Electronics, Inc. Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2187658-1 2187658-1 2187658-1 2187658-1
Product Name High Speed Backplane Connectors Connectors I/O - Data (USB, IEEE1394, etc), MIL Type/IP Rated Pkg Backplane Connectors Backplane Connectors - Specialized
Category Board to Board Connector
Termination Through Hole - Press-Fit
Voltage Rating 80 volts
Current Rating 0.4 amps
Unlock Full Specs
to access all available technical data